Camfil Power Systems Datasheets for Filter Elements

Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more

Product Name Notes
30/30 is a primary filter for air conditioning systems. The unique configuration of the 30/30 filter allows it to hold more dirt and last longer 30/30 pleated panel filters are...
CamGT (Box Type) is a high efficiency, incinerable compact filter with heavy-duty design, guarantees optimum protection under the most demanding operating conditions in gas turbine industry. The AMTG (Box Type)...
CAMGT CamGT is a compact, high-efficiency vertically pleated filter used in turbomachinery air inlet system where low operational pressure drop and reliability are important. The construction of CamGT features patented...
CamGuard Allows on-line filter replacement Extends filter life Reduced overall TCO Solid corrosion resistant frame in stainless steel
CamPGT is a compact filter suitable for demanding conditions like heavy polluted rural or industrial areas The CamPGT is an energy efficient solution functioning as a high efficiency filter in...
HI-CAP Use Hi-Cap bag filters with synthetic media for high-comfort indoor air quality and pre-filter applications. The Hi-Cap series has a metal frame, and the Hi-Cap XLS a molded plastic...
Panel filters, usually used as pre/first stage filters in static inlet systems for gas turbines, have the main purpose of removing larger particles such as pollens, paper dust, and other...
The Cam-Flo filters are a family of sturdy bag filters, recommended as efficient air inlet filters for gas turbines, compressors and diesel engines. These filters have a synthetic fiber media...
The Cambrane is a composite media combining an extremely efficient synthetic pre-filter layer with a final membrane barrier for maximal efficiency on submicron particles The pre-filter has depth for long...
The Polytech media is based on a durable and sturdy blended cellulose and polyester base layer. Available with Camfil's Hemipleat open pleat technology and traditional dimple pleat technology. The Hemi...
The Synthetic GTC offer maximal durability in high humidity environment, all with high non-discharging efficiency for life long protection Available in F9 per En779:2012 and E10 per EN1822:2009. The patented...