Camfil Power Systems Datasheets for Dampers and Louvers
Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
Dampers and Louvers: Learn more
| Product Name | Notes |
|---|---|
| The CamVane family consists of louvres with and without heating cable. The version with the heating cable (-HC) is used where temperature can drop to below zero. Blocked air intake... | |
| The weather louvre consists of profiles which separates water droplets effectively from the air stream and is mounted on the facade to protect the ventilation duct and the air handling... |