Camfil Power Systems Datasheets for Filter Housings

Filter housings are vessels that hold replaceable cartridges, elements, bags or media. They hold one or many filters at varying pressures.
Filter Housings: Learn more

Product Name Notes
Combined CamPulse systems, CamPulse system with final static EPA filtration stage, are designed to protect rotating machinery operating in corrosive and high dust load environments. The first pulsing state is...
Combined Tenkay systems, pulse system with final static EPA filtration stage, are designed to protect rotating machinery operating in corrosive and high dust load environments. The first pulsing state is...
Our CamFlex S2S-CC filter house is best when footprint is limited. By close-coupling the pre and final filter stage, we can save space while still offering protection to the turbine...
Our CamFlex S3S-CC filter house offers 3 stages of filtration in a compact footprint. Close-coupling the high efficiency and EPA stage allows us to save space while still offering protection...
Our CamPulse filter system is a single stage self cleaning system using cylindrical and/or conical /cylindrical filter elements. The elements are arranged horizontally in rows and sealed positively to the...
Our Tenkay filter system is a single stage self cleaning system using cylindrical filter elements. The elements are arranged vertically in rows and sealed positively to the clean air plenum.
Static filter system offers maintenance free operations with a lot of flexibility to adapt to changing environmental conditions or operating regimes. Multiple stages increase availability, facilitate water handling at low...
Static multistage filter system provide maintenance free operations with a lot of flexibility to adapt to changing environmental conditions or operating regimes. Multiple stages increased availability, facilitate water handling at...
When footprint is limited, close-coupling the pre and final filter stage allows us to save space while still offering protection with the high efficiency or EPA filter stage. The compact...