Camfil Power Systems Compact Filters (header Frame) CamGT 4V-300

Description
CAMGT CamGT is a compact, high-efficiency vertically pleated filter used in turbomachinery air inlet system where low operational pressure drop and reliability are important. The construction of CamGT features patented vertical pleats for drainage, hot-melt separators and a patented double-sealing design. The filter media packs are bonded to the inner surface of a robust plastic frame that features double sealing to eliminate bypass. An improved, reinforced frame provides for a 100% leak-free product and a solid header. The vertical pleats and open separators allow trapped water to drain freely from the filter during operation, thus avoiding re-entrainment of dissolved impurities and maintaining low pressure drop under high humidity conditions. Each filter grade is individually optimized for lowest pressure drop and maximum life. A polyurethane gasket is permanently fixed to the filter frame, limiting the risk of filter leakage during installation. CamGT filters are tested for efficiency in accordance with the European standard for air filters EN 779:2012 (class range F8-F9), EN 1822:2009 (E10-E12) and ASHRAE 52.2:1999 (MERV 13-16) and serialized on the product label.
Datasheet
Description
CAMGT CamGT is a compact, high-efficiency vertically pleated filter used in turbomachinery air inlet system where low operational pressure drop and reliability are important. The construction of CamGT features patented vertical pleats for drainage, hot-melt separators and a patented double-sealing design. The filter media packs are bonded to the inner surface of a robust plastic frame that features double sealing to eliminate bypass. An improved, reinforced frame provides for a 100% leak-free product and a solid header. The vertical pleats and open separators allow trapped water to drain freely from the filter during operation, thus avoiding re-entrainment of dissolved impurities and maintaining low pressure drop under high humidity conditions. Each filter grade is individually optimized for lowest pressure drop and maximum life. A polyurethane gasket is permanently fixed to the filter frame, limiting the risk of filter leakage during installation. CamGT filters are tested for efficiency in accordance with the European standard for air filters EN 779:2012 (class range F8-F9), EN 1822:2009 (E10-E12) and ASHRAE 52.2:1999 (MERV 13-16) and serialized on the product label.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Filters (header Frame) - CamGT 4V-300 - Camfil Power Systems
Boras, Sweden
Compact Filters (header Frame)
CamGT 4V-300
Compact Filters (header Frame) CamGT 4V-300
CAMGT CamGT is a compact, high-efficiency vertically pleated filter used in turbomachinery air inlet system where low operational pressure drop and reliability are important. The construction of CamGT features patented vertical pleats for drainage, hot-melt separators and a patented double-sealing design. The filter media packs are bonded to the inner surface of a robust plastic frame that features double sealing to eliminate bypass. An improved, reinforced frame provides for a 100% leak-free product and a solid header. The vertical pleats and open separators allow trapped water to drain freely from the filter during operation, thus avoiding re-entrainment of dissolved impurities and maintaining low pressure drop under high humidity conditions. Each filter grade is individually optimized for lowest pressure drop and maximum life. A polyurethane gasket is permanently fixed to the filter frame, limiting the risk of filter leakage during installation. CamGT filters are tested for efficiency in accordance with the European standard for air filters EN 779:2012 (class range F8-F9), EN 1822:2009 (E10-E12) and ASHRAE 52.2:1999 (MERV 13-16) and serialized on the product label.

CAMGT CamGT is a compact, high-efficiency vertically pleated filter used in turbomachinery air inlet system where low operational pressure drop and reliability are important. The construction of CamGT features patented vertical pleats for drainage, hot-melt separators and a patented double-sealing design. The filter media packs are bonded to the inner surface of a robust plastic frame that features double sealing to eliminate bypass. An improved, reinforced frame provides for a 100% leak-free product and a solid header. The vertical pleats and open separators allow trapped water to drain freely from the filter during operation, thus avoiding re-entrainment of dissolved impurities and maintaining low pressure drop under high humidity conditions. Each filter grade is individually optimized for lowest pressure drop and maximum life. A polyurethane gasket is permanently fixed to the filter frame, limiting the risk of filter leakage during installation. CamGT filters are tested for efficiency in accordance with the European standard for air filters EN 779:2012 (class range F8-F9), EN 1822:2009 (E10-E12) and ASHRAE 52.2:1999 (MERV 13-16) and serialized on the product label.

Supplier's Site Datasheet

Technical Specifications

  Camfil Power Systems
Product Category Filter Elements
Product Number CamGT 4V-300
Product Name Compact Filters (header Frame)
Type Cartridge; Header Frame
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 2755949 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-309-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details