RUD Chain, Inc. Datasheets for Hooks
Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
Hooks: Learn more
| Product Name | Notes |
|---|---|
| A robust improved version without a protruding hook tip.The forged safety latch engages in the tip of the hook and is thus protected against lateral bending. With a triple coiled... | |
| A robust improved version. The safety latch engages in the tip of the hook and is thus protected against lateral bending. With a triple coiled corrosion protected double leg spring. | |
| Often referred to as the container hook. With a considerably larger mouth width than the VCGH and without a safety latch. To be used only where unintentional unhooking is impossible. | |
| Suitable for ISO container edges. With a clevis connection for the 22 mm VIP chain. Using a VRG - 16 connector, the chain diameter can be reduced and thus a... | |
| The Cobra hook with a ring connection and of course all the advantages of a RUD - clevis hook. A very robust design and without a protruding tip of the... | |
| The first generation of lifting points for welding with a universal connection for every slinging means (hook and ring assemblies, endless sling chains, round slings, loops, etc), provided with a... | |
| The first generation of lifting points for welding with a universal connection for every slinging means (hook and ring assemblies, endless sling chains, round slings, loops, etc). Provided with a... | |
| The first generation of lifting points for welding with a universal connection for every slinging means (hook and ring assemblies, endless sling chains, round slings, loops, etc). Version WPPH-S: The... | |
| The first generation of lifting points with a universal connection for all slinging means (hook and ring assemblies, endles slings, round slings, loops etc). With a double ball bearing for... | |
| The first generation of lifting points with a universal connection for every lifting appliances (hook and ring assemblies, round slings, loops,endless slings etc.) with a double ball bearing which enables... | |
| The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball... | |
| VIP-Automatic - Clevis hook with a very robust design. Under applied load, the hook closes automatically and can only be opened, if not under load, by operating the protected trigger... | |
| With a revolving swivel connection for the10 mm VIP chain. The flattened back of the hook simplifies the horizontal insertion of the hook into the bales. Only bundled bales should... |