RUD Chain, Inc. Datasheets for Lifting and Rigging Attachments

Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples.
Lifting and Rigging Attachments: Learn more

Product Name Notes
For the even distribution of forces within the chain legs. It also compensates for the difference between the lifting points and the chain lengths.,br.
Possible effective length: 1000 - 5000 mm Indicate the required effective length L when ordering. For fixed connections use VGSCH. Surface: Up to an effective lengh L of 2500 mm:...
Possible effective length: 1000 - 5000 mm Indicate the required effective length L when ordering. For fixed connections use VVS 1/2 or the VCGH for hooking-in. Surface: Up to an...
Possible effective length: 1500 - 4000 mm Indicate the required effective length L when ordering. Adjustable range depends on the max. effective length. Adjustment and the subsequent securing of the...
Possible effective length: 500 - 4000 mm Indicate the required effective length L when ordering. For fixed connections use VVS 1/2 or the VCGH for hooking-in. Surface: Up to an...
Possible effective length: 500 - 5000 mm Indicate the required effective length L when ordering. For fixed connections use VVS 1/2 or the VCGH for hooking-in. Surface: Up to an...
With a ball bearing which enables swiveling under load. - Patented clevis system facilitating a universal connection - Can be loaded in all directions with the shortest combination possibilities. Assemble...