RUD Chain, Inc. VLBG-M16 Load Ring 8500824

Description
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain For further details refer to the product information sheet.
Datasheet
Description
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain For further details refer to the product information sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VLBG-M16 Load Ring - 8500824 - RUD Chain, Inc.
Hiawatha, IA, USA
VLBG-M16 Load Ring
8500824
VLBG-M16 Load Ring 8500824
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain For further details refer to the product information sheet.

With a fully captive but easy to demount 100% crack detected hexagon head cap bolt.
Load ring is stowable and swivels in all directions.
The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load.
A single threaded hole or a through hole is necessary. A very small construction.
Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain
For further details refer to the product information sheet.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 8500824
Product Name VLBG-M16 Load Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Thread Size M16 x 149 Long
Maximum Load 1.65 tons (1.5 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 750632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Die-Flipping Hoist Rings - 47923 - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size M20
View Details
Double Swivel Ring Codipro SS DSR WLL ton 1.4 - 4215SSDSRM16 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details
VLBG-Z-1/2
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details