Yang Ming International Corporation Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Fujitsu 10 Gb Ethernet Switch, Ultra-low Latency 12 Ports 1U Rackmountable Switch- The world's first non-blocking single-chip 10 Gb Ethernet Switch Today's dynamic enterprise server/storage networks typically demand ultra fast... | |
| HP J9049A 10/100/1000Mbps + 10 Gigabit ProCurve Switch 2900-24G 20 RJ45 10/100/1000 Ports 2 CX4 10 Gbe Ports 2 X 2 Ports 1 RS232C DB-9 Console Port 4 The ProCurve... | |
| HP ProCurve Switch 2810-24G The HP ProCurve Switch 2810 Series consists of two switches= the 24-port HP ProCurve Switch 2810-24G with 20 10/100/1000 ports, and the 48-port HP ProCurve Switch... | |
| LSI SAS6160 1U 16-port SAS Switch The LSI SAS6160 switch significantly extends the capabilities of SAS in direct-attached storage (DAS) environments by allowing multiple servers to connect to one or... | |
| Mellanox IS5030 36-port 40Gb/s InfiniBand Switch System The IS5030 switch systems provide the highest-performing fabric solutions in a 1RUform factor by delivering 2.88Tb/s of non-blocking bandwidth to High-Performance Computing and... | |
| Supermicro SSE-G24-TG4 Layer 3 Switch- 4 X SFP ( mini GBIC ) shared, 2 X Expansion Slot Uplink - 24 X 10/100/1000 Base-T LAN The new SSE-G24-TG4 from Supermicro is... |