Yang Ming International Corporation Datasheets for Rack Enclosures
Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 11U CLM-2168-11B 31.5 inches (800mm) Depth Rackmount Server Cabinet Universal Fit to Rackmount Chassis from IBM, HP, Dell , AIC, Chenbro, CI Design, Akiwa, Compucase, and Rackmountpro Chassis etc Plexiglass... | |
| 11U CLM-2169-11B 35.5 inches (900mm) Depth Rackmount Server Cabinet Universal Fit to Rackmount Chassis from IBM, HP, Dell , AIC, Chenbro, CI Design, Akiwa, Compucase, and Rackmountpro Chassis etc Plexiglass... | |
| 12U CLM-24680-12B 31.5 inches (800mm) Depth Rackmount Server Cabinet CLM-24680-12B is high-quality steel structure. Cabinet is complete lockable, cable management tunnels on both sides. this stylish expandable and secure 19"... | |
| 12U CLM-24690-12B 35.5 inches (900mm) Depth Rackmount Server Cabinet CLM-24690-12B is high-quality steel structure. Cabinet is complete lockable, cable management tunnels on both sides. this stylish expandable and secure 19"... | |
| 12U WG129-12B 35.4 inches (900mm) Depth Rackmount Server Cabinet Universal Fit to Rackmount Chassis from IBM, HP, Dell, AIC, ASUS,Chenbro, CI Design, Intel, Supermicro, TST, Tyan, iStarUSA Chassis etc Front,... | |
| 14U - 34.65" (880mm) Depth Rackmount Server Cabinet- Supermicro | |
| 15U - 31.5" (800mm) Depth Rackmount Server Cabinet WN Series Cabinet is built with high-quality aluminum / steel structure. With Vented doors and cooling fans, WN series provides excellent air... | |
| 15U - 39.5" (1000mm) Depth Rackmount Server Cabinet WN Series Cabinet is built with high-quality aluminum / steel structure. With Vented doors and cooling fans, WN series provides excellent air... | |
| 15U 4-Post Open Frame Rack, 31.5" ( 800 mm ) Base deep Universal Fit Most of Rackmount Chassis and Equipment Fully Adjustable Rails. Mounting Rails are Horizontally Adjustable to Ensure... | |
| 15U CLM-2168-15B 31.5 inches (800mm) Depth Rackmount Server Cabinet | |
| 15U CLM-2169-15B 35.5 inches (900mm) Depth Rackmount Server Cabinet | |
| 15U Open Rack Frame w/ 4 posts & wheels, 29.5" ( 750mm ) Base deep 4 Pieces heavy duty triangle brackets on bottom of rack to make sure the main... | |
| 15U Open Rack Frame w/ 4 posts & wheels, 35.5" ( 900 mm ) Base deep Design by heavy metal, allows you to install a sliding rail on your server,... | |
| 15U WSM-1560 920mm Depth Anti-Vibration Rackmount Server Cabinet ( Patent Design on Industrial Spring under Cabinet Post Cage ) WSM-1560 shockmount cabinet is built with high-quality aluminum/steel structures and anti-vibration... | |
| 16U CLM-24680-16B 31.5 inches (800mm) Depth Rackmount Server Cabinet Universal Fit to Rackmount Chassis from IBM, HP, Dell , AIC, Chenbro, CI Design, Akiwa, Compucase, and Rackmountpro Chassis etc Front... | |
| 16U CLM-24690-16B 35.5 inches (900mm) Depth Rackmount Server Cabinet CLM-24690-16B is high-quality steel structure. Cabinet is complete lockable, cable management tunnels on both sides. this stylish expandable and secure 19"... | |
| 16U Open Rack Frame w/ Solid top & bottom plate, 4 posts & wheels, 35.5" ( 900 mm ) Base deep 4 EIA standard vertical mounting rails ( Square type... | |
| 20U CLM-2169-20B 35.5 inches (900mm) Depth Rackmount Server Cabinet | |
| 20U Open Rack Frame w/ 4 posts & wheels, 29.5" ( 750mm ) Base deep Design by heavy metal, allows you to install a sliding rail on your server, not... | |
| 20U Open Rack Frame w/ 4 posts & wheels, 35.5" ( 900mm ) Base deep 4 Pieces heavy duty triangle brackets on bottom of rack to make sure the main... | |
| 21U Open Rack Frame w/ Solid top & bottom plate, 4 posts & wheels, 35.5" ( 900 mm ) Base deep Modular design, easily assemble and disassemble for logistic and... | |
| 22U - 31.5" (800mm) Depth Rackmount Server Cabinet | |
| 22U - 39.4" (1000mm) Depth Rackmount Server Cabinet | |
| 22U 4-Post Open Frame Rack, 31.5" ( 800 mm ) Base deep Universal Fit Most of Rackmount Chassis and Equipment Fully Adjustable Rails. Mounting Rails are Horizontally Adjustable to Ensure... | |
| 23U CLM-24680-23B 31.5 inches (800mm) Depth Rackmount Server Cabinet | |
| 23U CLM-24690-23B 35.5 inches (900mm) Depth Rackmount Server Cabinet | |
| 24U - 42" (1070mm) Depth APC NetShelter SX 24U 600mm x 1070mm Rackmount Cabinet | |
| 24U CLM-2168-24B 31.5 inches (800mm) Depth Rackmount Server Cabinet | |
| 24U CLM-2169-24B 35.5 inches (900mm) Depth Rackmount Server Cabinet | |
| 31U Open Rack Frame w/ 4 posts & wheels, 29.5" ( 750mm ) Base deep Max air flow and temperature control by central AC or by room Modular design, easily... | |
| 36U - 31.5" ( 800mm) Depth Rackmount Server Cabinet | |
| 36U - 31.5" (800mm) Depth Rackmount Server Cabinet | |
| 36U - 35.5" ( 900mm) Depth Rackmount Server Cabinet | |
| 36U 4-Post Open Frame Rack, 29.5" ( 750mm ) Base deep Universal Fit Most of Rackmount Chassis and Equipment Fully Adjustable Rails. Mounting Rails are Horizontally Adjustable to Ensure the... | |
| 42U - 31.5 inches ( 800mm) Depth Rackmount Server Cabinet | |
| 42U - 35.5" (900mm) Depth Rackmount Server Cabinet Die-cast heavy duty aluminum post frame Plexiglass front door W/lock Heavy duty sheet metal side and rear doors W/lock Top and bottom... | |
| 42U - 39.5" (1000mm) Depth Rackmount Server Cabinet | |
| 42U - 42" (1070mm) Depth APC NetShelter SX 42U Rack Cabinet - 1250 LBS Shock Packaging | |
| 42U - 42" (1070mm) Depth APC NetShelter SX 42U Rackmount Cabinet with Sides | |
| 42U - 42" (1070mm) Depth APC NetShelter SX 42U Sides Deep Rack Cabinet | |
| 42U 4-Post Open Frame Rack, 31.5" ( 800 mm ) Base deep Universal Fit Most of Rackmount Chassis and Equipment Fully Adjustable Rails. Mounting Rails are Horizontally Adjustable to Ensure... | |
| 42U CLM-2169-CO 35.5 inches ( 900mm) Depth 4 Separated Doors, Rackmount Server Cabinet Feature Four separate front and rear doors Good air ventilation You could increase to total 8 fans... | |
| 43U - 36" (900mm) Depth Rackmount Server Cabinet Main frames Removable vented front glass door with lock (swing type) Removable vented rear metal door with lock (swing type) Removable solid... | |
| 6U WG690-6B 35.4 inches (900mm) Depth Rackmount Server Cabinet Universal Fit to Rackmount Chassis from IBM, HP, Dell, AIC, ASUS,Chenbro, CI Design, Intel, Supermicro, TST, Tyan, iStarUSA Chassis etc Front,... | |
| 9U WG990-9B 35.4 inches (900mm) Depth Rackmount Server Cabinet Universal Fit to Rackmount Chassis from IBM, HP, Dell, AIC, ASUS,Chenbro, CI Design, Intel, Supermicro, TST, Tyan, iStarUSA Chassis etc -... | |
| 9U WQ-990 35.4 inches (900mm) Depth Rackmount Server Cabinet WQ Series is built with high-quality aluminum/steel structures with silence enhance foam inside the cabinet, which absorbs the noise from equipment... | |
| CLM-2202-36 36U Open Rack Frame w/ 4 posts & wheels, 29.5" ( 750mm ) Base deep 4 pieces heavy duty triangle brackets on bottom of rack to make sure the... | |
| CLM-2202-40 40U Open Rack Frame w/ 4 posts & wheels, 29.5" ( 750mm ) Base deep 4 Pieces heavy duty triangle brackets on bottom of rack to make sure the... | |
| CLM-2202-45 45U Open Rack Frame w/ 4 posts & wheels, 29.5" ( 750mm ) Base deep 4 Pieces heavy duty triangle brackets on bottom of rack to make sure the... | |
| CLM-2203-31 31U Open Rack Frame w/ 4 posts & wheels, 35.5" ( 900mm ) Base deep 4 Pieces heavy duty triangle brackets on bottom of rack to make sure the... | |
| CLM-2203-36 36U Open Rack Frame w/ 4 posts & wheels, 35.5" ( 900mm ) Base deep 4 Pieces heavy duty triangle brackets on bottom of rack to make sure the... | |
| CLM-2203-40 40U Open Rack Frame w/ 4 posts & wheels, 35.5" ( 900mm ) Base deep 4 Pieces heavy duty triangle brackets on bottom of rack to make sure the... | |
| CLM-2203-45 45U Open Rack Frame w/ 4 posts & wheels, 35.5" ( 900mm ) Base deep 4 Pieces heavy duty triangle brackets on bottom of rack to make sure the... | |
| CLM-22690-30B 30U Open Rack Frame w/ 4 posts & wheels, 35.5" ( 900 mm ) Base deep Solid bottom panel with cable entry and cable fixtures Design by heavy metal,... | |
| CLM-22690-36B 36U Open Rack Frame w/ 4 posts & wheels, 35.5" ( 900 mm ) Base deep 4 EIA standard vertical mounting rails ( Square type ) 2 set of... | |
| CLM-22690-43B 43U Open Rack Frame w/ 4 posts & wheels, 35.5" ( 900 mm ) Base deep Allows you to install more racks side by side Max air flow and... |