Yang Ming International Corporation Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| Fujitsu 10 Gb Ethernet Switch, Ultra-low Latency 12 Ports 1U Rackmountable Switch- The world's first non-blocking single-chip 10 Gb Ethernet Switch Today's dynamic enterprise server/storage networks typically demand ultra fast... | |
| HP J9049A 10/100/1000Mbps + 10 Gigabit ProCurve Switch 2900-24G 20 RJ45 10/100/1000 Ports 2 CX4 10 Gbe Ports 2 X 2 Ports 1 RS232C DB-9 Console Port 4 The ProCurve... | |
| HP ProCurve Switch 2810-24G The HP ProCurve Switch 2810 Series consists of two switches= the 24-port HP ProCurve Switch 2810-24G with 20 10/100/1000 ports, and the 48-port HP ProCurve Switch... | |
| LSI SAS6160 1U 16-port SAS Switch The LSI SAS6160 switch significantly extends the capabilities of SAS in direct-attached storage (DAS) environments by allowing multiple servers to connect to one or... | |
| Mellanox IS5030 36-port 40Gb/s InfiniBand Switch System The IS5030 switch systems provide the highest-performing fabric solutions in a 1RUform factor by delivering 2.88Tb/s of non-blocking bandwidth to High-Performance Computing and... | |
| Supermicro SSE-G24-TG4 Layer 3 Switch- 4 X SFP ( mini GBIC ) shared, 2 X Expansion Slot Uplink - 24 X 10/100/1000 Base-T LAN The new SSE-G24-TG4 from Supermicro is... |