Nokia Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| High-scale interconnect for data center, WAN, and IP anyhaul networks Increase longevity for data center and WAN aggregation The Nokia 7250 IXR-6 and IXR-10 platforms deliver terabit-scale interconnectivity within data... | |
| IP edge networking for the cloud era The Nokia 7750 Service Router (SR) product family provides high-performance networking which helps you stay ahead of evolving service demands driven by the... | |
| Make the smart home a reality Provide a profitable and painless smart home experience with a gateway that makes it simple to connect devices and activate services. With our 7368... | |
| Multiservice access and aggregation for mobile backhaul and mission-critical networks The Nokia 7705 SAR is ideal for fixed and mobile operators seeking mobile backhaul solutions as well as for industries,... | |
| Scalable, secure, flexible DCI for the cloud era The Nokia 1830 Photonic Service Interconnect product family provides industry leading performance, scale, and simplicity for Data Center Interconnection (DCI) applications. The... | |
| Stay a step ahead of evolving service demands on the IP core The Nokia 7950 Extensible Routing System (XRS) is a next-generation routing platform that can help you sustain profitable... | |
| The gigabit wireless home Deliver more bandwidth and simplify the home network. Fiber gigabit speeds don’t have to end at the GPON FTTH termination. You can deliver a true gigabit... | |
| The Nokia 1830 PSD provides network demarcation and optical transport for Ethernet and wavelength services in support of wholesale and business applications As more content and services move to the... | |
| The wireless ultra-broadband home Leap forward with G.fast speeds and less complexity Now you can enjoy fiber-like speeds without having to bring fiber into the home. With G.fast and our... | |
| Transform your network and prepare for growth with high-throughput, high-density access and aggregation routers The 7210 SAS product family provides the deployment flexibility, service richness and operational intelligence you need... | |
| Unlock new capacity and cost savings in your cable network Within the Nokia’s solution for unified cable access, the Gainspeed Access Node SC-2D performs the cable-specific functions typically carried out... | |
| Designed to work with all current and future mobile networks, the Nokia Flexi Network Gateway offers the high scalability needed to accommodate network growth and changing traffic profiles. Its cloud... | |
| Meet increasing demand for capacity, connectivity, and flexible data exchange with the 1620 Softnode from Nokia Submarine Networks. This platform lets you transmit 240 Tbit/s on multiple fiber pairs – | |
| The 7750 SR mobile gateway is a high-performance, flexible and agile platform optimized to deliver the next generation of ultra-broadband mobile services with exceptional performance and scale. Mobile gateway functions... | |
| The Alcatel-Lucent 7302 Intelligent Services Access Manager (ISAM) is a high-capacity access node that delivers a superior service experience in DSL, GPON or point-to-point fiber networks. It is the cost-effective... | |
| The Alcatel-Lucent 9471 Wireless Mobility Manager (WMM) is a combined mobility management entity and serving GPRS support node (MME/SGSN) in the evolved packet core network. It delivers the signaling performance... | |
| The compact Nokia 7515 Media Gateway (MG) builds a service-aware edge for voice, fax and data in user-centric broadband networks by providing any-to-any media switching and interworking for circuit and... | |
| The Nokia 1850 Transport Service Switch (TSS) supports any mix of traffic, from all-circuit to all-packet. These network transport switches are perfectly suited for evolving traditional Multi-Service Provisioning Platforms (MSPPs)... | |
| The Nokia 5078 Signaling Transfer Point (STP) is a fully functional, compact STP that protects service providers' investments in new services, network convergence and applications by supporting any-to-any connectivity and... | |
| The Nokia 7330 Intelligent Services Access Manager (ISAM) Fiber to the Node (FTTN) (ETSI) FD system is a high-capacity access node for copper- and fiber-based access networks. It is the... | |
| The Nokia 7356 Intelligent Services Access Manager (ISAM) Fiber to the Building (FTTB) Remote Expansion Module (REM) is an IP access node for remote deployments, and supports DSL, point-to-point Ethernet... | |
| The Nokia 7360 Intelligent Services Access Manager (ISAM) FX is a high-capacity access node that addresses mass-market fiber deployments. It delivers capabilities to meet bandwidth demand of residential and business... | |
| The Nokia 7363 Intelligent Services Access Manager (ISAM) MX-6 is a high capacity, modular micro-node designed to support voice, DSL, and point-to-point services. The 7363 ISAM shelf includes six service... | |
| The Nokia 7367 Intelligent Service Access Manager (ISAM) SX-48V is a rugged, sealed micro-node, supporting 48 Very High Speed Digital Subscriber Line 2 (VDSL2) lines with vectoring. The 7367 ISAM... | |
| The Nokia 7368 Intelligent Services Access Manager (ISAM) Customer Premises Equipment (CPE) addresses the unique in-home requirements of high capacity access standards, such as G.fast and VDSL2. In-home performance is... | |
| The Nokia 7520 Media Gateway (MG) builds a service-aware edge for voice, wireline, and wireless in user-centric broadband networks. This product is built on the Nokia gateway platform that is... | |
| The Nokia 8950 MMIG provides a complete package of IPTV management capabilities. It allows IPTV operators to extend and monetize their TV and video platforms. It also enables them to... | |
| The Nokia 9771 Wireless Cloud Element Radio Network Controller (WCE RNC) is responsible for the control and management of radio resources in a W-CDMA network. Based on an IT platform... | |
| The Nokia 9926 eNodeB consists of a high-capacity baseband unit (BBU) with new LTE digital platform (bCEM2/bCAM2) and compact, wideband radio frequency (RF) units. It is designed to cut cell... | |
| The Nuage Networks™ 7850 Virtualized Services Gateway (VSG) is the industry’s leading 1RU data center gateway, supporting Software-Defined Networking (SDN) principles across Layer 2, Layer 3 and Layer 4. The... |