Nokia Virtualized Services Gateway 7850 Series

Description
The Nuage Networks™ 7850 Virtualized Services Gateway (VSG) is the industry’s leading 1RU data center gateway, supporting Software-Defined Networking (SDN) principles across Layer 2, Layer 3 and Layer 4. The high-density hardware-based VXLAN gateway functionality of the 7850 VSG incorporates non-virtualized (bare metal) and virtualized servers into an unrestricted data center environment as part of the Nuage Networks Virtualized Services Platform (VSP) solution. Purpose-built for the demanding requirements of data centers and cloud services, the 7850 VSG delivers ultra high-density performance with a fixed configuration of 32 10GE ports and 16 40GE ports supporting a wire-rate forwarding capacity of 1.92 Tb/s (half duplex). Flexibility is provided with the 40GE ports supporting physical separation to 4 x 10GE via breakout cables, making the 7850 VSG the leading density 1RU form-factor gateway with support for up to 96 10GE physical ports. Additionally, the 7850 VSG provides the option to host the Nuage Networks VSP’s Virtualized Services Controller (VSC). This flexibility makes it possible to position the SDN controller functionality close to the compute assets within the datacenter.
Description
The Nuage Networks™ 7850 Virtualized Services Gateway (VSG) is the industry’s leading 1RU data center gateway, supporting Software-Defined Networking (SDN) principles across Layer 2, Layer 3 and Layer 4. The high-density hardware-based VXLAN gateway functionality of the 7850 VSG incorporates non-virtualized (bare metal) and virtualized servers into an unrestricted data center environment as part of the Nuage Networks Virtualized Services Platform (VSP) solution. Purpose-built for the demanding requirements of data centers and cloud services, the 7850 VSG delivers ultra high-density performance with a fixed configuration of 32 10GE ports and 16 40GE ports supporting a wire-rate forwarding capacity of 1.92 Tb/s (half duplex). Flexibility is provided with the 40GE ports supporting physical separation to 4 x 10GE via breakout cables, making the 7850 VSG the leading density 1RU form-factor gateway with support for up to 96 10GE physical ports. Additionally, the 7850 VSG provides the option to host the Nuage Networks VSP’s Virtualized Services Controller (VSC). This flexibility makes it possible to position the SDN controller functionality close to the compute assets within the datacenter.

Suppliers

Company
Product
Description
Supplier Links
Virtualized Services Gateway - 7850 Series - Nokia
Ann Arbor, MI, United States
Virtualized Services Gateway
7850 Series
Virtualized Services Gateway 7850 Series
The Nuage Networks™ 7850 Virtualized Services Gateway (VSG) is the industry’s leading 1RU data center gateway, supporting Software-Defined Networking (SDN) principles across Layer 2, Layer 3 and Layer 4. The high-density hardware-based VXLAN gateway functionality of the 7850 VSG incorporates non-virtualized (bare metal) and virtualized servers into an unrestricted data center environment as part of the Nuage Networks Virtualized Services Platform (VSP) solution. Purpose-built for the demanding requirements of data centers and cloud services, the 7850 VSG delivers ultra high-density performance with a fixed configuration of 32 10GE ports and 16 40GE ports supporting a wire-rate forwarding capacity of 1.92 Tb/s (half duplex). Flexibility is provided with the 40GE ports supporting physical separation to 4 x 10GE via breakout cables, making the 7850 VSG the leading density 1RU form-factor gateway with support for up to 96 10GE physical ports. Additionally, the 7850 VSG provides the option to host the Nuage Networks VSP’s Virtualized Services Controller (VSC). This flexibility makes it possible to position the SDN controller functionality close to the compute assets within the datacenter.

The Nuage Networks™ 7850 Virtualized Services Gateway (VSG) is the industry’s leading 1RU data center gateway, supporting Software-Defined Networking (SDN) principles across Layer 2, Layer 3 and Layer 4.

The high-density hardware-based VXLAN gateway functionality of the 7850 VSG incorporates non-virtualized (bare metal) and virtualized servers into an unrestricted data center environment as part of the Nuage Networks Virtualized Services Platform (VSP) solution.

Purpose-built for the demanding requirements of data centers and cloud services, the 7850 VSG delivers ultra high-density performance with a fixed configuration of 32 10GE ports and 16 40GE ports supporting a wire-rate forwarding capacity of 1.92 Tb/s (half duplex).

Flexibility is provided with the 40GE ports supporting physical separation to 4 x 10GE via breakout cables, making the 7850 VSG the leading density 1RU form-factor gateway with support for up to 96 10GE physical ports.

Additionally, the 7850 VSG provides the option to host the Nuage Networks VSP’s Virtualized Services Controller (VSC). This flexibility makes it possible to position the SDN controller functionality close to the compute assets within the datacenter.

Supplier's Site

Technical Specifications

  Nokia
Product Category Network Equipment
Product Number 7850 Series
Product Name Virtualized Services Gateway
Network Equipment Gateway
Unlock Full Specs
to access all available technical data