Nokia Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| Make the smart home a reality Provide a profitable and painless smart home experience with a gateway that makes it simple to connect devices and activate services. With our 7368... | |
| The gigabit wireless home Deliver more bandwidth and simplify the home network. Fiber gigabit speeds don’t have to end at the GPON FTTH termination. You can deliver a true gigabit... | |
| The wireless ultra-broadband home Leap forward with G.fast speeds and less complexity Now you can enjoy fiber-like speeds without having to bring fiber into the home. With G.fast and our... | |
| Designed to work with all current and future mobile networks, the Nokia Flexi Network Gateway offers the high scalability needed to accommodate network growth and changing traffic profiles. Its cloud... | |
| The 7750 SR mobile gateway is a high-performance, flexible and agile platform optimized to deliver the next generation of ultra-broadband mobile services with exceptional performance and scale. Mobile gateway functions... | |
| The compact Nokia 7515 Media Gateway (MG) builds a service-aware edge for voice, fax and data in user-centric broadband networks by providing any-to-any media switching and interworking for circuit and... | |
| The Nokia 7368 Intelligent Services Access Manager (ISAM) Customer Premises Equipment (CPE) addresses the unique in-home requirements of high capacity access standards, such as G.fast and VDSL2. In-home performance is... | |
| The Nokia 7520 Media Gateway (MG) builds a service-aware edge for voice, wireline, and wireless in user-centric broadband networks. This product is built on the Nokia gateway platform that is... | |
| The Nokia 8950 MMIG provides a complete package of IPTV management capabilities. It allows IPTV operators to extend and monetize their TV and video platforms. It also enables them to... | |
| The Nuage Networks™ 7850 Virtualized Services Gateway (VSG) is the industry’s leading 1RU data center gateway, supporting Software-Defined Networking (SDN) principles across Layer 2, Layer 3 and Layer 4. The... |