GL Communications, Inc. T1/E1/J1 USB Controlled Switch SWT001

Description
The T1 E1 J1 Switch can be used to control multiple T1/E1 lines to monitor, drop and insert, and perform intrusive and non-intrusive tests simultaneously. One can operate the switch in different modes by just changing relay settings remotely without requiring any changes to the physical connection. The T1/E1/J1 switch device is designed to monitor and intrusively test up to eight individual T1/E1/J1 lines. The switch can be remotely controlled via a USB connection. Both GUI as well as CLI control are available for controlling the switch in various modes for monitoring and diagnostic purposes. The unit provides Two RJ-48c connectors for a thru-mode connection for equipment and line connections One Rj-48c monitor connector for monitoring both directions of a full duplex high-speed line. Up to 8 full duplex T1, E1, and J1 lines can be supported per unit. Main Features: Monitoring & Intrusive testing can be done on both the equipment and line directions of a given T1/E1/J1 line. The switch can be controlled locally or remotely for testing access to telecommunication lines. Switch provides a fail-safe configuration on the event that power is lost.
Datasheet
Description
The T1 E1 J1 Switch can be used to control multiple T1/E1 lines to monitor, drop and insert, and perform intrusive and non-intrusive tests simultaneously. One can operate the switch in different modes by just changing relay settings remotely without requiring any changes to the physical connection. The T1/E1/J1 switch device is designed to monitor and intrusively test up to eight individual T1/E1/J1 lines. The switch can be remotely controlled via a USB connection. Both GUI as well as CLI control are available for controlling the switch in various modes for monitoring and diagnostic purposes. The unit provides Two RJ-48c connectors for a thru-mode connection for equipment and line connections One Rj-48c monitor connector for monitoring both directions of a full duplex high-speed line. Up to 8 full duplex T1, E1, and J1 lines can be supported per unit. Main Features: Monitoring & Intrusive testing can be done on both the equipment and line directions of a given T1/E1/J1 line. The switch can be controlled locally or remotely for testing access to telecommunication lines. Switch provides a fail-safe configuration on the event that power is lost.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T1/E1/J1 USB Controlled Switch - SWT001 - GL Communications, Inc.
Gaithersburg, MD, United States
T1/E1/J1 USB Controlled Switch
SWT001
T1/E1/J1 USB Controlled Switch SWT001
The T1 E1 J1 Switch can be used to control multiple T1/E1 lines to monitor, drop and insert, and perform intrusive and non-intrusive tests simultaneously. One can operate the switch in different modes by just changing relay settings remotely without requiring any changes to the physical connection. The T1/E1/J1 switch device is designed to monitor and intrusively test up to eight individual T1/E1/J1 lines. The switch can be remotely controlled via a USB connection. Both GUI as well as CLI control are available for controlling the switch in various modes for monitoring and diagnostic purposes. The unit provides Two RJ-48c connectors for a thru-mode connection for equipment and line connections One Rj-48c monitor connector for monitoring both directions of a full duplex high-speed line. Up to 8 full duplex T1, E1, and J1 lines can be supported per unit. Main Features: Monitoring & Intrusive testing can be done on both the equipment and line directions of a given T1/E1/J1 line. The switch can be controlled locally or remotely for testing access to telecommunication lines. Switch provides a fail-safe configuration on the event that power is lost.

The T1 E1 J1 Switch can be used to control multiple T1/E1 lines to monitor, drop and insert, and perform intrusive and non-intrusive tests simultaneously. One can operate the switch in different modes by just changing relay settings remotely without requiring any changes to the physical connection. The T1/E1/J1 switch device is designed to monitor and intrusively test up to eight individual T1/E1/J1 lines. The switch can be remotely controlled via a USB connection. Both GUI as well as CLI control are available for controlling the switch in various modes for monitoring and diagnostic purposes.

The unit provides

  • Two RJ-48c connectors for a thru-mode connection for equipment and line connections
  • One Rj-48c monitor connector for monitoring both directions of a full duplex high-speed line.
  • Up to 8 full duplex T1, E1, and J1 lines can be supported per unit.

Main Features:

  • Monitoring & Intrusive testing can be done on both the equipment and line directions of a given T1/E1/J1 line.
  • The switch can be controlled locally or remotely for testing access to telecommunication lines.
  • Switch provides a fail-safe configuration on the event that power is lost.
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Equipment
Product Number SWT001
Product Name T1/E1/J1 USB Controlled Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INS-8405EM - INS-8405EM - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Accessories SD interface - Gateway - SD-I-U-PN - 101209434 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network PROFINET IO
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details