CIENA Corporation Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| As a single investment that ensures a smooth and longterm network evolution, Ciena’s 6200 Packet-Optical Platform is a highly flexible, scalable, and compact edge device that enables operators to support... | |
| Ciena’s 3902 Service Delivery Switch is an advanced cost-effective, single port Ethernet business demarcation device in a compact form factor. Positioned at the Ethernet demarcation point in the customer premise,... | |
| Ciena’s 3903 Service Delivery Switch (SDS) is an advanced Ethernet business demarcation platform in a compact form factor. The 3903 is designed for small and medium business applications requiring reliable... | |
| Ciena’s 3903x Service Delivery Switch is an advanced Ethernet business demarcation device in a cost-effective and compact form factor. The 3903x is based on Ciena’s field-proven Carrier Ethernet technology, which... | |
| Ciena’s 3904 Service Delivery Switch delivers low Total Cost of Ownership (TCO) in environments requiring costefficient and compact—yet highly featured—Ethernet demarcation, including those supporting indoor small cell backhaul applications. The... | |
| Ciena’s 3905 Service Delivery Switch (SDS) is a hardened Ethernet platform purpose-built to address small cell mobile backhaul network needs by helping mobile network operators upgrade their networks for improved... | |
| Ciena’s 3906mvi Service Virtualization Switch is a compact, smart CPE platform that delivers gigabit Ethernet service capability with virtual network function integration. By bundling Virtual Network Functions (VNFs) with Ethernet... | |
| Ciena’s 3916 Service Delivery Switch is an advanced Carrier Ethernet demarcation device providing sophisticated Quality of Service (QoS) capabilities for Ethernet business service applications. The 3916 incorporates an advanced Operations,... | |
| Ciena’s 3926m Service Delivery Switch is a compact, smart CPE platform that delivers gigabit Ethernet service capability with ultimate flexibility for modular, add-on network functions that eliminate unnecessary costs and... | |
| Ciena’s 3928 Service Delivery Switch is a cost-effective platform for 10 Gb/s Ethernet service delivery in a variety of business or mobile backhaul environments. The 3928 features a high-capacity 48... | |
| Ciena’s 3930 Service Delivery Switch is an advanced packet networking system focused on the transition to high-bandwidth applications requiring sophisticated Quality of Service (QoS) capabilities, including mobile backhaul and Ethernet... | |
| Ciena’s 3931 Service Delivery Switch is a weatherproof advanced Carrier Ethernet system able to deliver Carrier Ethernet services to almost any environment without sacrificing leading-edge functionality. The 3931 incorporates a... | |
| Ciena’s 3932 Service Delivery Switch is an advanced Carrier Ethernet packet switch focused on highbandwidth, multiservice applications requiring sophisticated Quality of Service (QoS) capabilities, including mobile backhaul, business services, and... | |
| Ciena’s 3942 Service Delivery Switch is a compact, high-density packet switch that delivers low TCO in metro networks that require cost-effective copper interfaces for MDU/MTU deployments. The 3942 is optimized... | |
| Ciena’s 5142 Service Aggregation Switch (SAS) is a compact, high-density packet switch that delivers low Total Cost of Ownership (TCO) in the metro network, enabling profitable delivery of a wide... | |
| Ciena’s 5150 Service Aggregation Switch is a high-density Ethernet aggregation switch that addresses the scalability and cost of the metro network to enable profitable delivery of a wide range of... | |
| Ciena’s 5160 Service Aggregation Switch changes the economics of 10GE services, addressing the need to efficiently deliver and aggregate large quantities of data while meeting stringent Service Level Agreements (SLAs). | |
| Ciena’s 5170 Service Aggregation Switch addresses the increasing need for high-bandwidth services at the edge of the network. Capable of delivering up to 100GbE to enterprises, mobile backhaul sites, and... | |
| Ciena’s 5410 Packet-Optical Platform is part ofa family of multi-terabit packet-optical switching platforms that transform networks into scalable, flexible, cost-reduced, service-enabling infrastructures to meet the monumental traffic growth challenges of... | |
| Ciena’s 5430 Packet-Optical Platform is the industry’s first multi-terabit packet-optical switching platform that transforms networks into scalable, flexible, cost-reduced service-enabling infrastructures to meet the monumental traffic growth challengesof the 21st... | |
| Ciena’s 8700 Packetwave® Platform—a multi-terabit programmable coherent DWDM packet switch— addresses the growing need to efficiently aggregate and switch large quantities of packet traffic while guaranteeing stringent Service Level Agreements... | |
| Ciena’s Waveserver® stackable interconnect system combines a best-in-class coherent chipset with a data center operations model for cost-effective, web-scale Data Center Interconnect (DCI) applications. Web-scale DCI requires new solutions designed... | |
| Ciena’s XCVR-CEP001/2 Transceivers enable cost-effective transport of OC-3/STM-1 and OC-12/STM-4 signals over Ethernet. The Small Form-factor Pluggable (SFP) modules convert a data stream from its user SONET/SDH port into circuit-emulated... | |
| Ciena’s XCVR-CEP003 Transceiver enables cost-effective transport of T3 (DS3) signals over Ethernet. The Small Form-factor Pluggable (SFP) module converts a data stream from its user T3 port into circuit-emulated packets... | |
| Ciena’s XCVR-GES101 Transceiver enables cost-effective transport of T1/E1 or low-fill SONET/SDH streams over packet. The Small Form-factor Pluggable (SFP) module converts an OC3/STM-1 stream from its user port into circuit-emulated... | |
| Ciena’s XCVR-TDM2GE and XCVR-TDM4GE Transceivers enable cost-effective transport of T1/E1 streams over packet. The Small Form-factor Pluggable (SFP) modules convert either a T1 (XCVRTDM4GE) or E1 (XCVR-TDM2GE) stream into fixed-length... | |
| Designed for high-capacity networking, the 6500-S32 Packet-Optical Platform converges comprehensive Ethernet, TDM, and WDM capabilities with unconstrained hybrid packet/OTN switching and an intelligent control plane to maximize the bandwidth efficiency... | |
| Designed for modernized network applications, the 6500-D7/S8 configurations converge comprehensive Ethernet, TDM, and WDM capabilities with packet/OTN switching and an intelligent control plane for cost-effective delivery of services. The 6500-D7/S8... | |
| Tailored to address enterprise business requirements at the edge, the 6500-D2 Packet-Optical Platform is a compact 2RU chassis that cost-effectively extends the flexibility and resiliency of the 6500 platform from... | |
| The 6110 Multiservice Optical Platform is a compact, cost-effective multiservice access product optimized for deployment in customer sites and in collector networks where lower service capacity is required. The 6110... | |
| The Z-Series—Z22, Z33, and Z77—provides carrier-grade capabilities such as QoS, scalability, reliability, and service management. They also leverage Ciena’s Blue Planet Operate software to provide simplified multilayer network operations, management,... | |
| Waveserver® Ai delivers unmatched capacity—up to 2.4 Tb/s in a single rack unit—with a familiar operational toolset to tackle the largest scalability and automation challenges in the Data Center Interconnect... | |
| With the ability to scale to Terabit/s switching per slot and flexibly route wavelengths without restriction across any one of 16 directions, the programmable 6500 T-Series configurations enable service providers... |