The Ciena 5150 Service Aggregation Switch is designed for high-density Ethernet aggregation, supporting up to 48 GbE ports and optional 10GbE ports in a compact 2RU form factor. It is suitable for various applications, including business connectivity, mobile backhaul, and public sector services. The switch utilizes Ciena's service-aware operating system, which enhances operational efficiency and supports advanced Carrier Ethernet OAM mechanisms for reliable service delivery. It features extensive Quality of Service (QoS) capabilities, enabling traffic differentiation and management, and supports a wide range of Ethernet encapsulation options, including MPLS and PBB-TE. The 5150 operates within a temperature range of -40°C to +65°C, making it versatile for deployment in diverse environments. Its dual power supply options and redundancy features contribute to enhanced reliability, making it a suitable choice for operators looking to optimize network efficiency and reduce operational costs.
Ciena’s 5150 Service Aggregation Switch is a high-density Ethernet aggregation switch that addresses the scalability and cost of the metro network to enable profitable delivery of a wide range of Ethernet services, including:
• Business connectivity services (E-Line, E-LAN and E-tree)
• Layer 2 access to IP services
• Mobile backhaul services
• Consumer and enterprise triple-play backhaul services
• Public sector network services, such as utility smart grids and private healthcare networks
The 5150 features industry-leading switching capacity and port density in a compact 2RU form factor. It supports up to four 10GbE (optional) and 48 GbE ports with redundant power supply modules.
The 5150 is based on Ciena’s field-proven packet networking technology, deployed globally by leading carriers and network operators. The 5150 software architecture is based on Ciena’s service-aware operating system, which is used in all Ciena Service Delivery and Service Aggregation Switches to provide operational efficiency and consistent system and service attributes.
| CIENA Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 5150 |
| Product Name | Service Delivery Switch |
| Network Equipment | Switch |