CIENA Corporation Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| Ciena’s 3902 Service Delivery Switch is an advanced cost-effective, single port Ethernet business demarcation device in a compact form factor. Positioned at the Ethernet demarcation point in the customer premise,... | |
| Ciena’s 3903 Service Delivery Switch (SDS) is an advanced Ethernet business demarcation platform in a compact form factor. The 3903 is designed for small and medium business applications requiring reliable... | |
| Ciena’s 3903x Service Delivery Switch is an advanced Ethernet business demarcation device in a cost-effective and compact form factor. The 3903x is based on Ciena’s field-proven Carrier Ethernet technology, which... | |
| Ciena’s 3904 Service Delivery Switch delivers low Total Cost of Ownership (TCO) in environments requiring costefficient and compact—yet highly featured—Ethernet demarcation, including those supporting indoor small cell backhaul applications. The... | |
| Ciena’s 3905 Service Delivery Switch (SDS) is a hardened Ethernet platform purpose-built to address small cell mobile backhaul network needs by helping mobile network operators upgrade their networks for improved... | |
| Ciena’s 3906mvi Service Virtualization Switch is a compact, smart CPE platform that delivers gigabit Ethernet service capability with virtual network function integration. By bundling Virtual Network Functions (VNFs) with Ethernet... | |
| Ciena’s 3916 Service Delivery Switch is an advanced Carrier Ethernet demarcation device providing sophisticated Quality of Service (QoS) capabilities for Ethernet business service applications. The 3916 incorporates an advanced Operations,... | |
| Ciena’s 3926m Service Delivery Switch is a compact, smart CPE platform that delivers gigabit Ethernet service capability with ultimate flexibility for modular, add-on network functions that eliminate unnecessary costs and... | |
| Ciena’s 3928 Service Delivery Switch is a cost-effective platform for 10 Gb/s Ethernet service delivery in a variety of business or mobile backhaul environments. The 3928 features a high-capacity 48... | |
| Ciena’s 3930 Service Delivery Switch is an advanced packet networking system focused on the transition to high-bandwidth applications requiring sophisticated Quality of Service (QoS) capabilities, including mobile backhaul and Ethernet... | |
| Ciena’s 3931 Service Delivery Switch is a weatherproof advanced Carrier Ethernet system able to deliver Carrier Ethernet services to almost any environment without sacrificing leading-edge functionality. The 3931 incorporates a... | |
| Ciena’s 3932 Service Delivery Switch is an advanced Carrier Ethernet packet switch focused on highbandwidth, multiservice applications requiring sophisticated Quality of Service (QoS) capabilities, including mobile backhaul, business services, and... | |
| Ciena’s 3942 Service Delivery Switch is a compact, high-density packet switch that delivers low TCO in metro networks that require cost-effective copper interfaces for MDU/MTU deployments. The 3942 is optimized... | |
| Ciena’s 5142 Service Aggregation Switch (SAS) is a compact, high-density packet switch that delivers low Total Cost of Ownership (TCO) in the metro network, enabling profitable delivery of a wide... | |
| Ciena’s 5150 Service Aggregation Switch is a high-density Ethernet aggregation switch that addresses the scalability and cost of the metro network to enable profitable delivery of a wide range of... | |
| Ciena’s 5160 Service Aggregation Switch changes the economics of 10GE services, addressing the need to efficiently deliver and aggregate large quantities of data while meeting stringent Service Level Agreements (SLAs). | |
| Ciena’s 5170 Service Aggregation Switch addresses the increasing need for high-bandwidth services at the edge of the network. Capable of delivering up to 100GbE to enterprises, mobile backhaul sites, and... | |
| Ciena’s 8700 Packetwave® Platform—a multi-terabit programmable coherent DWDM packet switch— addresses the growing need to efficiently aggregate and switch large quantities of packet traffic while guaranteeing stringent Service Level Agreements... |