Ciena's 3931 Service Delivery Switch is designed for advanced Carrier Ethernet service delivery in diverse environments, featuring a weatherproof enclosure that supports operation in extreme temperatures from -40°C to +70°C. It includes a comprehensive Operations, Administration, and Maintenance (OAM) suite for effective network and service performance monitoring, which is essential for large-scale deployments. The switch supports two 1GbE/10GbE NNI ports and eight GbE UNI ports, providing flexibility for bandwidth-intensive applications. The 3931 is equipped with sophisticated Quality of Service (QoS) capabilities, ensuring reliable transport services for mobile backhaul and Ethernet business services. It also supports IEEE 1588v2 and Synchronous Ethernet for precise timing and synchronization, critical for LTE applications. The device's design minimizes total cost of ownership by eliminating the need for additional cabinets and site preparation, making it suitable for rapid deployment in various locations. With features like G.8032 Ethernet Ring Protection Switching for resiliency and a high-capacity switching fabric, the 3931 is positioned to meet the growing demands of modern network infrastructures. Its compatibility with Ciena's Service-Aware Operating System (SAOS) allows for seamless integration and operational efficiency across Ethernet access and aggregation applications.
Ciena’s 3931 Service Delivery Switch is a weatherproof advanced Carrier Ethernet system able to deliver Carrier Ethernet services to almost any environment without sacrificing leading-edge functionality. The 3931 incorporates a complete Operations, Administration, and Maintenance (OAM) suite to support the network and service performance monitoring requirements of large-scale Ethernet deployments while reducing network operating costs.
The 3931 also provides sophisticated Quality of Service (QoS) capabilities and synchronization features for a complete mobile backhaul and Ethernet business services solution.
The weatherproof housing of the 3931 enables an exceptionally low TCO for operators by eliminating the associated costs of cabinets, enclosures, and site preparation. The 3931 provides fully self-contained packet networking.
| CIENA Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 3931 |
| Product Name | Service Delivery Switch |
| Network Equipment | Switch |