The NTM-F housing is an industry standard 2 x 3 x .5" available in plastic only. This is a flat pack meter which requires no panel cutout.This single channel unit is available in loop (4-20mA), A.C. signal or external power to replace fit, form and function any analog or digital panel meter. Our Powerless (loop/signal) versions only consume <60mW, comparable to an analog meter! The external power series features over 30 signal conditioners.
The unit is equipped with a 51 segment automatic and programmable tricolor bargraph and four digit LED display (9.9.9.9 and -1.9.9.9). Standard factory set color changes are: red: <10 and >90%, yellow: <20 and >80%, green: >20 and <80% of full scale (you can change it with simple commands).
The NTM-F features automatic signal fail detect (open or short) and serial transmission with run time stamp and unit ID. Serial communication via USB included as a standard option.
Our patented (and pending) hardware and firmware gives you the highest reliability at the lowest cost. Our flexible firmware allows the NTM-F to operate efficiently with improved response time and offers several math functions such as X-Y tables, polynomials and log-anti-log functions.
An additional feature of the external powered NTM-F are our universal power inputs (5-32VDC or 90-265VAC).
We have combined over 40 years of experience with the latest ASIC uC and ultra-efficient multicolor LED technology to bring you into the 21st century. Our multi-supplier modular design prevents obsolescence for many years to come. The NTM Series has no moving parts so as to eliminate stuck needles, recalibration and replacement. All OTEK products have a lifetime warranty as a reflection of our quality.
The NTM Series includes 20 industry standard models. See if we have a model that fits your needs. If you do not see what you need, tell us your custom needs and we'll make it!
| OTEK Corporation | |
|---|---|
| Product Category | Loop Powered Devices |
| Product Number | NTM-F |
| Product Name | Loop, Signal or Externally Powered Digital and Analog Replacement Meter |