E-T-A Circuit Breakers Ltd. Electronic Timer Relay ETR10

Description
The ETR10 is available in a 4-pin or 7-pin Mini automotive standard relay enclosure with ratings from 1 A through 30 A. It is suitable for vehicles with 12 V DC or 24 V DC electrical system voltage. The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a single device. Timer, Relay Circuit Protection. The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a single device: timer function relay function protective function
Datasheet
Description
The ETR10 is available in a 4-pin or 7-pin Mini automotive standard relay enclosure with ratings from 1 A through 30 A. It is suitable for vehicles with 12 V DC or 24 V DC electrical system voltage. The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a single device. Timer, Relay Circuit Protection. The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a single device: timer function relay function protective function
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Timer Relay - ETR10 - E-T-A Circuit Breakers Ltd.
Aylesbury, Buckinghamshire, United Kingdom
Electronic Timer Relay
ETR10
Electronic Timer Relay ETR10
The ETR10 is available in a 4-pin or 7-pin Mini automotive standard relay enclosure with ratings from 1 A through 30 A. It is suitable for vehicles with 12 V DC or 24 V DC electrical system voltage. The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a single device. Timer, Relay Circuit Protection. The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a single device: timer function relay function protective function

The ETR10 is available in a 4-pin or 7-pin Mini automotive standard relay enclosure with ratings from 1 A through 30 A. It is suitable for vehicles with 12 V DC or 24 V DC electrical system voltage.

The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a single device. Timer, Relay Circuit Protection.

The Electronic Timer Relay ETR10 is a solid state relay and provides three major functions within a single device:

  • timer function
  • relay function
  • protective function
Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers Ltd.
Product Category Solid State Power Controllers (SSPC)
Product Number ETR10
Product Name Electronic Timer Relay
SSPC Type DC Controller
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Controller - ACVC100 - Backer Hotwatt Inc.
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting Bracket (Flange) Mount
Input Voltage (Control Signal) Range 120 to 240 volts
View Details
Dual USB Port Power Supply Controller - Covering the Commercial Temperature Range of 0°C to +70°C - ISL61852ECRZ-T - Renesas Electronics Corporation
Specs
SSPC Type DC Controller
Mounting PCBoard
Features Over-Current Protection
View Details
Solid State Remote Power Controllers -  - E-T-A Circuit Breakers Ltd.
E-T-A Circuit Breakers Ltd.
Specs
SSPC Type DC Controller
View Details