Mill-Max Mfg. Corp. Datasheets for PCB Pins and Receptacles
PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors.
PCB Pins and Receptacles: Learn more
Product Name | Notes |
---|---|
24-28 Awg Wire Spring-Loaded Pin with 0.055 in. stroke | |
Double Tail Header Pin with 0.018 dia. Tail | |
Double Tail Header Pin with 0.025 dia. Tail | |
Nail Head Pin with 0.04 dia. Tail | |
PCB Pin On Tape and Reel with no tail | |
Pressfit High Temperature Receptacle, accepts mating leads of .015-.025 inches | |
Pressfit Press-Fit Receptacle, accepts mating leads of .015-.025 inches | |
Pressfit Press-Fit Receptacle, accepts mating leads of .015-.026 inches | |
Pressfit Receptacle With A Standard Tail, accepts mating leads of .015-.022 inches | |
Pressfit Receptacle With A Standard Tail, accepts mating leads of .015-.025 inches | |
Pressfit Receptacle With A Standard Tail, accepts mating leads of .015-.026 inches | |
Pressfit Receptacle With A Standard Tail, accepts mating leads of .025-.037 .025 sq post inches | |
Pressfit Receptacle With A Standard Tail, accepts mating leads of .037-.043 inches | |
Pressfit Receptacle With A Standard Tail, accepts mating leads of .048-.064 inches | |
Pressfit Receptacle With A Wire Wrap Tail, accepts mating leads of .015-.025 inches | |
Pressfit Receptacle With A Wire Wrap Tail, accepts mating leads of .032-.046 inches | |
Pressfit Receptacle With No Tail, accepts mating leads of .015-.025 inches | |
Pressfit Solder Cup Receptacle, accepts mating leads of .015-.022 inches | |
Pressfit Solder Cup Receptacle, accepts mating leads of .015-.025 inches | |
Pressfit Solder Cup Receptacle, accepts mating leads of .025-.037 .025 sq post inches | |
Pressfit Spring-Loaded Pin with 0.055 in. stroke | |
Solder High Temperature Receptacle, accepts mating leads of .015-.020 inches | |
Solder Receptacle On Tape and Reel, accepts mating leads of .015-.025 inches | |
Solder Receptacle With No Tail, accepts mating leads of .015-.020 inches | |
Solder Receptacle With No Tail, accepts mating leads of .015-.025 inches | |
Solder Spring-Loaded Pin with 0.055 in. stroke | |
Solderless Pressfit PCB Pin with 0.017 dia. Tail | |
Solderless Pressfit PCB Pin with 0.018 dia. Tail | |
Solderless Pressfit PCB Pin with 0.036 dia. Tail | |
Surface Mount Horizontal Mount Spring Pin with 0.055 in. stroke | |
Surface Mount Pin with 0.028 dia. Tail | |
Surface Mount Pin with no tail | |
Surface Mount Spring-Loaded Pin with 0.024 in. stroke | |
Surface Mount Spring-Loaded Pin with 0.039 in. stroke | |
Surface Mount Spring-Loaded Pin with 0.055 in. stroke | |
Wire Spring-Loaded Pin with 0.055 in. stroke |
<< Prev | Next >> |