R&I Manufacturing Co. Air Slide Pneumatic Linear Positioning Device LS Series

Description
DURA-SLIDE LS Series of Pneumatic Linear Positioning Devices provide a practical, low-cost approach to automatic work positioning. The built-in air cylinder simplifies slide operation and eliminates the need for complex, expensive activating mechanisms. The unit is extremely compact requiring only minimal space for installation. QUALITY CONSTRUCTION DURA-SLIDE LS Series maintains all rod bores parallel to the mounting surface within .002" per foot. The four slide bearings are oil impregnated bronze bushings, which eliminate the need for re-lubrication. Bronze bushings are utilized as standard, rather than linear ball bearings, because bushings distribute the load over a larger surface area. This results in less wear on the slide rods. Optional Linear ball bearings are available for low sliding friction applications. Both rods are pinned to the end blocks to assure positive location. Standard rubber bumper pads, located at each end of the stroke, contribute to a low noise level minimizing the clatter inherent in fast acting slide devices. All LS series slides are also Shock absorbers and Inductive sensor ready. MOUNTING STYLES DURA-SLIDE LS units can be mounted in any plane provided both end blocks are set on machined surfaces to prevent distortion. Either the main body or the end blocks function as the fixed support. The main body houses the air cylinder and is offset from the end blocks. This offset feature allows the end blocks to be mounted on the same plane surface without risers. Multiple precision mounting features in the main body and endblocks provide positive location.
Datasheet
Description
DURA-SLIDE LS Series of Pneumatic Linear Positioning Devices provide a practical, low-cost approach to automatic work positioning. The built-in air cylinder simplifies slide operation and eliminates the need for complex, expensive activating mechanisms. The unit is extremely compact requiring only minimal space for installation. QUALITY CONSTRUCTION DURA-SLIDE LS Series maintains all rod bores parallel to the mounting surface within .002" per foot. The four slide bearings are oil impregnated bronze bushings, which eliminate the need for re-lubrication. Bronze bushings are utilized as standard, rather than linear ball bearings, because bushings distribute the load over a larger surface area. This results in less wear on the slide rods. Optional Linear ball bearings are available for low sliding friction applications. Both rods are pinned to the end blocks to assure positive location. Standard rubber bumper pads, located at each end of the stroke, contribute to a low noise level minimizing the clatter inherent in fast acting slide devices. All LS series slides are also Shock absorbers and Inductive sensor ready. MOUNTING STYLES DURA-SLIDE LS units can be mounted in any plane provided both end blocks are set on machined surfaces to prevent distortion. Either the main body or the end blocks function as the fixed support. The main body houses the air cylinder and is offset from the end blocks. This offset feature allows the end blocks to be mounted on the same plane surface without risers. Multiple precision mounting features in the main body and endblocks provide positive location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Slide Pneumatic Linear Positioning Device - LS Series - R&I Manufacturing Co.
Terryville, CT, USA
Air Slide Pneumatic Linear Positioning Device
LS Series
Air Slide Pneumatic Linear Positioning Device LS Series
DURA-SLIDE LS Series of Pneumatic Linear Positioning Devices provide a practical, low-cost approach to automatic work positioning. The built-in air cylinder simplifies slide operation and eliminates the need for complex, expensive activating mechanisms. The unit is extremely compact requiring only minimal space for installation. QUALITY CONSTRUCTION DURA-SLIDE LS Series maintains all rod bores parallel to the mounting surface within .002" per foot. The four slide bearings are oil impregnated bronze bushings, which eliminate the need for re-lubrication. Bronze bushings are utilized as standard, rather than linear ball bearings, because bushings distribute the load over a larger surface area. This results in less wear on the slide rods. Optional Linear ball bearings are available for low sliding friction applications. Both rods are pinned to the end blocks to assure positive location. Standard rubber bumper pads, located at each end of the stroke, contribute to a low noise level minimizing the clatter inherent in fast acting slide devices. All LS series slides are also Shock absorbers and Inductive sensor ready. MOUNTING STYLES DURA-SLIDE LS units can be mounted in any plane provided both end blocks are set on machined surfaces to prevent distortion. Either the main body or the end blocks function as the fixed support. The main body houses the air cylinder and is offset from the end blocks. This offset feature allows the end blocks to be mounted on the same plane surface without risers. Multiple precision mounting features in the main body and endblocks provide positive location.

DURA-SLIDE LS Series of Pneumatic Linear Positioning Devices provide a practical, low-cost approach to automatic work positioning. The built-in air cylinder simplifies slide operation and eliminates the need for complex, expensive activating mechanisms. The unit is extremely compact requiring only minimal space for installation.

QUALITY CONSTRUCTION

DURA-SLIDE LS Series maintains all rod bores parallel to the mounting surface within .002" per foot. The four slide bearings are oil impregnated bronze bushings, which eliminate the need for re-lubrication. Bronze bushings are utilized as standard, rather than linear ball bearings, because bushings distribute the load over a larger surface area. This results in less wear on the slide rods. Optional Linear ball bearings are available for low sliding friction applications. Both rods are pinned to the end blocks to assure positive location. Standard rubber bumper pads, located at each end of the stroke, contribute to a low noise level minimizing the clatter inherent in fast acting slide devices. All LS series slides are also Shock absorbers and Inductive sensor ready.

MOUNTING STYLES

DURA-SLIDE LS units can be mounted in any plane provided both end blocks are set on machined surfaces to prevent distortion. Either the main body or the end blocks function as the fixed support. The main body houses the air cylinder and is offset from the end blocks. This offset feature allows the end blocks to be mounted on the same plane surface without risers. Multiple precision mounting features in the main body and endblocks provide positive location.

Supplier's Site Datasheet

Technical Specifications

  R&I Manufacturing Co.
Product Category Linear Slides and Linear Stages
Product Number LS Series
Product Name Air Slide Pneumatic Linear Positioning Device
Stroke or X-Axis Travel 0.5000 to 3 inch (12.7 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XZ Linear Stage, Triple Divide, 1.1 in. Travel, 8-32 and 1/4-20 Threads - 9064-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 1.1 inch (28 mm)
View Details
Ball Slide Positioning Stage - 453MM-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details