R&I Manufacturing Co. Datasheets for Grippers
Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system.
Grippers: Learn more
| Product Name | Notes |
|---|---|
| • Designed for non-lube machinery • Robust design • Durable construction with few moving parts • Top and side mounting • Optional cap styles • Sensors Available | |
| • Full range of sizes and strokes • Adjustable finger stroke • Robust design • Durable construction with few moving parts • Top and side mounting • Optional cap styles... | |
| • Full range of sizes • Adjustable finger stroke • Robust design • Durable construction with few moving parts • Top and side mounting • Optional cap styles • Sensors... | |
| DURA-GRIP LP Series of Part Placement Devices is designed to provide a low cost gripping unit for use in applications where the minimum overall height is critical. The LP... | |
| JF-20 Linear Gripping Device is designed to permit gripping of large parts. The device can be used as part of a transfer mechanism or utilized at an assembly station to... | |
| DURA-GRIP MH Series of Part Placement Devices is designed to provide a low cost miniature gripping unit for use on transfer mechanisms. The units are extremely compact in design for... | |
| "Stack-Pack" Grip Head, narrow profile angular gripper. This allows close center distance mounting for multiple head stacking, as required in racking/deracking, palletizing/depallet izing and other similar applications. Adjustable finger opening... |