PI (Physik Instrumente) L.P. Translation Stage VT-80

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translation Stage - VT-80 - PI (Physik Instrumente) L.P.
Auburn, MA, United States
Translation Stage
VT-80
Translation Stage VT-80
Motorized Positioning Range: 25 to 300 millimeters Maximum Load: 5 kg Maximum Velocity: 20 mm/second Maximum Positioning Resolution: 0.2 micrometers Position Reproducibility: 0.4 micrometers unidirectional +/ 10 micrometers bidirectional
  • Motorized Positioning Range: 25 to 300 millimeters
  • Maximum Load: 5 kg
  • Maximum Velocity: 20 mm/second
  • Maximum Positioning Resolution: 0.2 micrometers
  • Position Reproducibility: 0.4 micrometers unidirectional +/ 10 micrometers bidirectional
Supplier's Site Datasheet
V6 Linear Stage Suitable for Vacuum - VT-80 - PI (Physik Instrumente) L.P.
Auburn, MA, United States
V6 Linear Stage Suitable for Vacuum
VT-80
V6 Linear Stage Suitable for Vacuum VT-80
Basic Version for Universal Fields of Use Suitable for vacuum up to 10-6 hPa Travel ranges between 25 and 300 mm Low profile Max. Velocity to 10 mm/s Load capacity to 5 kg Please note that at the moment only a limited selelction of variants of this product family is available. This selection can be found here on the web page. The complete list of products can be found in the PDF datasheet that is available for download. If you require further information contact us via info@pi.ws. Standard-class linear stage Recirculating ball bearing guides and precision leadscrew for smooth and even feed. Stress-relieved aluminum base for high stability. Compact XY combinations. Two mechanical limit switches. Recirculating ball bearing guides When carefully assembled, recirculating ball bearing guides are distinguished by a beneficial combination of high load capacity, lifetime, and guiding accuracy. Reduced outgassing especially for use in vacuum environments Most notably, for the lubrication of the guides and the drive screw a material with particularly low outgassing is used. This allows a bakeout temperature of up to 80° C. With this and other modifications of the PI V6 vacuum class, this positioner can be used up to 10-6hPa. Drive 2-phase stepper motor for high torque even at low velocities and high resolution Application fields Vacuum chambers. Research. Beamline instrumentation. Microscopy. Electronics assembly and inspection.

Basic Version for Universal Fields of Use

  • Suitable for vacuum up to 10-6 hPa
  • Travel ranges between 25 and 300 mm
  • Low profile
  • Max. Velocity to 10 mm/s
  • Load capacity to 5 kg

Please note that at the moment only a limited selelction of variants of this product family is available. This selection can be found here on the web page. The complete list of products can be found in the PDF datasheet that is available for download.

If you require further information contact us via info@pi.ws.

Standard-class linear stage

Recirculating ball bearing guides and precision leadscrew for smooth and even feed. Stress-relieved aluminum base for high stability. Compact XY combinations. Two mechanical limit switches.

Recirculating ball bearing guides

When carefully assembled, recirculating ball bearing guides are distinguished by a beneficial combination of high load capacity, lifetime, and guiding accuracy.

Reduced outgassing especially for use in vacuum environments

Most notably, for the lubrication of the guides and the drive screw a material with particularly low outgassing is used. This allows a bakeout temperature of up to 80° C. With this and other modifications of the PI V6 vacuum class, this positioner can be used up to 10-6hPa.

Drive

2-phase stepper motor for high torque even at low velocities and high resolution

Application fields

Vacuum chambers. Research. Beamline instrumentation. Microscopy. Electronics assembly and inspection.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P. PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages Linear Slides and Linear Stages
Product Number VT-80 VT-80
Product Name Translation Stage V6 Linear Stage Suitable for Vacuum
Axis Configuration X Axis Only X-Y Axes
Stroke or X-Axis Travel 0.9843 to 11.81 inch (25 to 300 mm) 0.9843 to 11.81 inch (25 to 300 mm)
Carriage Load 8.99 to 11.24 lbs (4.08 to 5.1 kg) 11.03 lbs (5 kg)
Orientation Horizontal
Bearing Type Ball/Roller Bearing Ball/Roller Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Compact XY Nanopositioning System - P-763 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 0.0079 inch (0.2000 mm)
Y-Axis Travel 0.0079 inch (0.2000 mm)
View Details
High-Precision XY Stage - V-731 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Rated Speed 7.87 in/sec (12 m/min)
View Details
6-Axis Hexapod - H-840.G2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5906 to 1.97 inch (15 to 50 mm)
Y-Axis Travel 1.97 inch (50 mm)
View Details
XY Positioning Stage - U-751 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details