AeroGo, Inc. Datasheets for Pallet Jacks
Pallet jacks or pallet trucks are used to short-haul pallets or other large items of freight. A piston raises the load enough for the operator to maneuver the cargo; these devices may be derive power from manual, electric, or petrol sources. There are many further varieties.
Pallet Jacks: Learn more
| Product Name | Notes |
|---|---|
| AeroGo Aero-Pallets™ are designed to move loads up to 40 tons. Because of their unlimited maneuverability, Aero-Pallets are especially popular in applications such as lean manufacturing, product testing, manufacturing and... | |
| The award winning AeroGo LoadRunner™ is a self-contained unit capable of lifting and transporting up to 2,500 lbs. on air bearings, without cords or hoses. The LoadRunner utilizes on-board compressed... |