AeroGo, Inc. Air Pallet Systems Aero-Pallets™

Description
AeroGo Aero-Pallets™ are designed to move loads up to 40 tons. Because of their unlimited maneuverability, Aero-Pallets are especially popular in applications such as lean manufacturing, product testing, manufacturing and component assembly. Aero-Pallets can work alongside or replace forklifts, cranes and conveyors at a fraction of the cost. Optional handles, chocks, throttle controls, and no-load wheels are available. Economically move loads from 1-40 tons Vibrationless movement Quiet operation with zero emissions Low profile Self-loading Risers, shims, lift tables or chocks available to best mate the deck to the load’s footprint Optional Guide Wheels for optimum load control Optional No Load wheels for easier movement when unloaded Optional handles available in T- or U-shaped configuration
Datasheet
Description
AeroGo Aero-Pallets™ are designed to move loads up to 40 tons. Because of their unlimited maneuverability, Aero-Pallets are especially popular in applications such as lean manufacturing, product testing, manufacturing and component assembly. Aero-Pallets can work alongside or replace forklifts, cranes and conveyors at a fraction of the cost. Optional handles, chocks, throttle controls, and no-load wheels are available. Economically move loads from 1-40 tons Vibrationless movement Quiet operation with zero emissions Low profile Self-loading Risers, shims, lift tables or chocks available to best mate the deck to the load’s footprint Optional Guide Wheels for optimum load control Optional No Load wheels for easier movement when unloaded Optional handles available in T- or U-shaped configuration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Pallet Systems - Aero-Pallets™ - AeroGo, Inc.
Seattle, WA, USA
Air Pallet Systems
Aero-Pallets™
Air Pallet Systems Aero-Pallets™
AeroGo Aero-Pallets™ are designed to move loads up to 40 tons. Because of their unlimited maneuverability, Aero-Pallets are especially popular in applications such as lean manufacturing, product testing, manufacturing and component assembly. Aero-Pallets can work alongside or replace forklifts, cranes and conveyors at a fraction of the cost. Optional handles, chocks, throttle controls, and no-load wheels are available. Economically move loads from 1-40 tons Vibrationless movement Quiet operation with zero emissions Low profile Self-loading Risers, shims, lift tables or chocks available to best mate the deck to the load’s footprint Optional Guide Wheels for optimum load control Optional No Load wheels for easier movement when unloaded Optional handles available in T- or U-shaped configuration

AeroGo Aero-Pallets™ are designed to move loads up to 40 tons. Because of their unlimited maneuverability, Aero-Pallets are especially popular in applications such as lean manufacturing, product testing, manufacturing and component assembly. Aero-Pallets can work alongside or replace forklifts, cranes and conveyors at a fraction of the cost. Optional handles, chocks, throttle controls, and no-load wheels are available.

  • Economically move loads from 1-40 tons
  • Vibrationless movement
  • Quiet operation with zero emissions
  • Low profile
  • Self-loading
  • Risers, shims, lift tables or chocks available to best mate the deck to the load’s footprint
  • Optional Guide Wheels for optimum load control
  • Optional No Load wheels for easier movement when unloaded
  • Optional handles available in T- or U-shaped configuration
Supplier's Site Datasheet

Technical Specifications

  AeroGo, Inc.
Product Category Material Handling Carts and Trucks
Product Number Aero-Pallets™
Product Name Air Pallet Systems
Cart / Truck Type Pallet Truck
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Sack Trucks - 2837102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details