AeroGo, Inc. Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| AeroGo Aero-Pallets™ are designed to move loads up to 40 tons. Because of their unlimited maneuverability, Aero-Pallets are especially popular in applications such as lean manufacturing, product testing, manufacturing and... | |
| The award winning AeroGo LoadRunner™ is a self-contained unit capable of lifting and transporting up to 2,500 lbs. on air bearings, without cords or hoses. The LoadRunner utilizes on-board compressed... | |
| Using standard shop air, AeroGo’s Roll Handling solutions make it possible for a single person to easily float heavy paper rolls, metal sheet coils, cable reels and other similar loads... |