AeroGo, Inc. Datasheets for Casters
Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more
| Product Name | Notes |
|---|---|
| Easy maintenance and fast replacement. Easy caster removal for inspection or repair, whether the product is loaded or unloaded. | |
| For high travel rates and high debris workspaces. Extra long life and rugged durability. | |
| Specifically designed to cross gaps and steps. Somewhat higher friction and lower load range than other Aero-Casters. Emits no dust particulates. | |
| Standard Neoprene series Aero-Casters perform to specification with virtually no wear. The “N” has the lowest relative air consumption for a given size because of its high compliance torus design. | |
| Superior resistance to severe abrasion due to special wear-resistant Urethane face construction. Stiffer/stronger torus face. |