PAC Machinery Group Datasheets for Sealing Machines
Sealing machines are machines that are used to close and seal an individual package or to provide a long continuous horizontal or vertical seal.
Sealing Machines: Learn more
| Product Name | Notes |
|---|---|
| Accurately balanced and durably constructed, Thermostatic heat setting control 175° - 550°F, Seals all heat-sealable materials, Available with Teflon® shoe for sealing soft plastics, Grounded shoe, Aluminum shoe, Heavy duty... | |
| An industry standard, the pneumatically operated PT table top impulse sealer features a rugged design and an attention to detail that will produce secure, consistent seals time after time. | |
| Cabinet Dimensions : 20¼" x 19" x 17¼", chamber size:16½" x 14½" x 6½" | |
| Chamber Size: 20" x 19½" x 9", seal width : 2 x 1/8", digital controls | |
| Chamber Size: 22¾" x 13¼" x 3¾ to 6", seal width : 2 x 1/8" | |
| Chamber Size: 22¾" x 18¾" x 8", seal width : 2 x 1/8", digital controls | |
| Chamber Size: 27½" x 21¾" x 8¾", seal width : 2 x 1/8", digital controls | |
| Clamco Bench Mounted Sealers for foods, retail products and industrial supplies. A model for every bag size up to 36"; a jaw for every bag material and a seal as... | |
| Designed for applications requiring a heavy duty vacuum/gas sealer, the MED VAC floor standing sealer is the standard against which others are measured. It is designed for ease of validation... | |
| Designed for ease of validation, the 552 MED is a horizontal band sealer that has been designed with PAC's exclusive alarmed digital seal temperature, speed, and pressure controls to provide... | |
| Designed for light duty applications, the TT300 is foot pedal operated. It has serrated top and bottom jaws for sealing cellophane, aluminum foil, coated papers, and heavy laminations. The temperature... | |
| Designed for the most critical electronic packaging needs with all seal parameters controlled for a perfect seal - every time! | |
| Designed for the most critical electronic packaging needs with all seal parameters controlled for a perfect seal, every time! | |
| For air and watertight sealing of polyethylene bags used for packaging food, dry goods, hardware and miscellaneous manufactured products. | |
| For hosiery, undergarments, knit goods, greeting cards, sporting gear and snack foods, motorized foot-pedal sealers for polyethylene and polypropylene bags. Seals, trims comparable to side weld seam. | |
| Heavy molded plastic, 300 watt, 110 volt, 60 hz., Forms an 1/2" seal, 6" wide, Lightweight, portable, hand operated, Adjustable thermostat for temperature control, Seals cellophane, polyethylene, or laminated polylined... | |
| Ideal for: Shipping departments, offices, mail rooms, retail counter, parts departments, low volume production lines, laboratories, sample rooms, medical centers | |
| Impulse type sealing arms are electromagnetically activated with foot pedal switch. Heat is applied by both upper and lower sealing bars for a positive liquid and airtight seal. No preheating... | |
| Known as an industry workhorse for years, the PVG vacuum sealer is used for applications requiring Modified Atmosphere Packaging. Combining quality and economy, the PVG comes with a standard gas... | |
| Open, fill, and seal any pre-made bag-on-a-roll with the 1055 Rollbag . The 1055 makes a seal without having to remove the filled bag by use of an electric footswitch. | |
| Open, fill, and seal any pre-made bag-on-a-roll with the 575B Rollbag. This machine makes bag packaging quick and easy. The bag is torn from the automatic bag dispenser and then... | |
| Our Fresh PAC sealer is uniquely suited to the needs of the fresh food industry as it can be used in both wet and dry environments. This USDA approved stainless... | |
| Our PB Constant heat sealer is designed for sealing MIL spec barrier bags, coated paper, film and foil laminates, and other multi-layer materials. It comes with a constantly heated upper... | |
| Our tabletop Coffee PAC Lite is designed with the needs of the small independent or start-up roaster in mind. This is a rugged, compact vacuum impulse sealer for flat, gusseted,... | |
| The 552 is a floor standing continuous horizontal band sealer for applications requiring speed and convenience. The 552 has an integrated conveyor can be tilted up to 30° to facilitate... | |
| The 555 is a continuous vertical band sealer for applications requiring speed and convenience. The 555 accommodates a wide variety of bag sizes and is available with or without an... | |
| The 555 MED accommodates a wide variety of bag sizes and comes with PAC's alarmed digital seal temperature, speed, and pressure controls for the ultimate in seal integrity. The sealing... | |
| The Bag-in-Box is based on our popular PVK series of machines. It is designed for bags that are used as a box liner, where the box comes under the sealer... | |
| The Clamco 5000 Series L Sealers are heavy-duty production console sealers which have a powered automatic package take-away conveyor. With the automatic take-away conveyor, the operator can produce up to... | |
| The Clamco 6700EX provides a generous 20" x 26" x 6"H seal area and a maximum 25 packages-per-minute throughput. Key features now standard on the 6700EX include constant heat solid-seal... | |
| The Clamco 6700GLX has the advantages you need - enhanced Allen-Bradley microprocessor PLC, touch-screen interface and I/O diagnostics, memory for up to 20 package sizes, PLC and interface tunnel controls,... | |
| The Clamco 770 Series L Sealers offer an outstanding package of standard features and are available in a wide variety of seal area sizes and option packages for effective selection... | |
| The Clamco Model 450 is designed for continuous production, sealing thermoplastic films such as polyethylene and polypropylene. The Model 450 operates on the impulse sealing method, controlled by a plug-in... | |
| The Clamco Model 6700LX Production level automatic L-sealers with 18" wide x 23.5" long x 4" high seal area, Production speeds up to 25 cycles per minute, Constant heat hot... | |
| The Coffee PAC provides roasters and packagers an efficient and economical method of preserving the freshness of their product with four stainless steel nozzles for production efficiency. | |
| The Combo Junior is a combination of a tabletop L-sealer and a tabletop tunnel. These units can be used separately or together to pack/shrink small quantities (approx. 10 cycles /... | |
| The Contimed D665M is a compact tabletop sealer with a stainless steel front and top plate. It has precise digital electronic temperature control to 392 degrees Fahrenheit, constant speed, and... | |
| The Contimed D666 is a validatable table top band sealer for use in the medical industry. It is equipped with statistical process control (SPC) for validation of speed, temperature, and... | |
| The DEM 450 combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The DEM 450 series can be used for a wide... | |
| The DEM F-Auto fully automatic combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The F-Auto series can be used for a... | |
| The Dempack H18 is a combination seal/shrink machine for moderate production quantities for a wide variety of industries including cds and bakery goods. The H18 operates with a shrink hood... | |
| The Dempack H22 is a single step machine incorporating seal, trim and shrink into a single operation. The H22 is unique in that it operates with a shrink hood instead... | |
| The flexible Pronto Impulse Sealer can be used with its bench-mounted stand, or be mounted on a table or wall. The bench stand is provided with two hooks for hanging... | |
| The Futura constant heat sealer comes in four models to seal a wide variety of materials. These hand held heat sealers can easily be made suitable for table use by... | |
| The Futura Jr 300 is an economical hand operated tabletop heat sealer designed for low volume packaging. It uses an innovative sealing technique that consists of a suspended wire which... | |
| The high production PVK impulse sealer is used for vacuum/gas applications, including those requiring Modified Atmosphere Packaging (MAP). With its "open head design" for easier bag loading, the PVK provides... | |
| The improved Vertrod Medical Pouch Sealer is a ruggedly constructed open-back floor standing cabinet that is designed for hard workloads of continuous duration over one or more multiple work shifts. | |
| The improved Vertrod open-back floor standing cabinet heat sealer includes safer pneumatics and PAC's " state-of-the-art" solid state PCB control circuitry. This rugged machine is designed for hard workloads of... | |
| The Magneta Series sealers are rugged, reliable machines that provide high quality seals time after time. The Magneta is equipped with a magnetic hold down device that ensures strong consistent... | |
| The Med Pac is a heavy duty floor standing sealer for applications requiring process validation of seals. The high pressure seal jaws and Suretemp temperature controller work together to ensure... | |
| The newly improved, heavy-duty Pneumatic Series - Vertical Thermal Impulse heat sealer includes safer pneumatics and PAC's "state-of-the-art" solid-state control circuitry. Designed for demanding applications requiring high temperature, thick material... | |
| The PAC PVT is the industry standard tabletop vacuum sealer for applications where removal of air from a bag before sealing is required. The PVT provides speed and flexibility for... | |
| The PI Impulse Sealer is a heavy duty, pneumatically operated, floor standing sealer that is built to give you years of trouble free service. The bi-active seal jaws allow the... | |
| The portable, lightweight sealing unit weighs only two pounds. It goes anywhere to seal small bags or large equipment covers. It provides a perfect air-tight and damp-proof seal every time. | |
| The PT MED is a tabletop impulse sealer for the medical industry. It is designed for applications with limited space, budget, or production requirements. It has ported exhaust for use... | |
| The PVB has all the available features of our PB constant heat sealer, with the added capability of vacuum and gas flush. Like the PB, the PVB is designed to... | |
| The PVT MED validatable tabletop vacuum pouch sealer is ideal for those medical packagers with limited space, budget or production requirements, or where the security of a medical vacuum sealer... | |
| The ruggedly constructed Vertrod manual hand-operated tube sealers are designed for short production runs and sample-making requirements. Designed for quick "turn around" of different sizes of tubes, retooling is fast... | |
| The Sealboy Magneta is a sturdy tabletop or floor standing impulse sealer that provides consistent seals time after time. Its automatic hold down device keeps the jaw closed until the... | |
| The Sealmaster Magneta is a rugged, reliable bag sealer that provides high quality seals time after time. It can be operated by hand or with an optional foot pedal. The... | |
| The Sealmaster, with its standard seal timer, foot pedal and cutter, provides high quality seals time after time. The machine is loaded with options so it can be converted into... | |
| The Sergeant 300B is a compact single arm sealer suitable for sealing small production quantities (max. 10/min) in shrink film. The 300B works well with all shrink films and consistently... | |
| The Sergeant® 160B is a compact, light, single arm sealer suitable for sealing small production quantities (max. 10/min) in shrink film. The 160B works well with all shrink films and... | |
| The SLB 1500 Series is a rotary tray sealer designed for modified atmosphere packaging (gas flush). It is a step up from the 1000 Series, and can obtain a residual... | |
| The SLB™ 1000 Series is a manual tray sealer for modified atmosphere packaging (MAP). It offers the best combination of price and performance in the industry to pack and preserve... | |
| The SLB™ 2000 Series is our largest tray sealer for modified atmosphere packaging (MAP). It has an automatic in line gas flush and seal system. The 2000 Series can obtain... | |
| The stainless steel Fresh Pac Express is ideally suited for the demanding environment of the food industry where speed, wipe-down capability, and economy of operations are required. It is designed... | |
| The Super Cello is used in applications requiring a constant heat sealer that can be used at the location of the item to be sealed. With its two heated jaws,... | |
| The Super Poly is designed to be used at the location of the item that needs to be sealed and comes with a 15' cord connected to the control box. | |
| The Super Sealboy is a sturdy tabletop cantilever type sealer that provides high quality seals time after time. Comes standard with seal timer. | |
| The Vertrod manually operated cantilever impulse sealer is ruggedly constructed for packaging and fabricating applications where access to the sealing jaws must be open and unobstructed. Some typical applications are... | |
| The Vertrod pneumatically operated tube sealers are ruggedly built. They are designed for short production runs and sample making requirements particularly in the food and medical/pharmaceutic al industries. Because they... | |
| The VMS 153 is a sturdy large size tabletop vacuum chamber with a wide variety of features that make it an economical first choice for many high-vacuum sealing applications. The... | |
| The VMS 163 is our largest tabletop vacuum chamber with digital control panel, stainless steel chamber, and a 12.5 CFM vacuum pump. The VMS 163 has double 1/8" seals, controlled... | |
| The VMS 223 is a small floor model vacuum chamber. It has a stainless steel chamber, an acrylic lid, and a 37 CFM vacuum pump. The VMS 223 has digital... | |
| The VMS 233 is a small floor model vacuum chamber. It has a stainless steel chamber and lid, a flat chamber bed for ease of cleaning, and a 37 CFM... | |
| The VMS 253 is a compact double chamber. The double chamber creates higher output than a single chamber machine, as bag loading and unloading can be done while the other... | |
| The VMS 333 is a medium size floor model vacuum chamber. It has a stainless steel chamber and lid, a flat chamber bed for ease of cleaning, and a 59... | |
| The VMS 43 is a small tabletop with analog control panel, stainless steel chamber, and a 2.5 CFM vacuum pump. The seal bars of the VMS 43 are removable, and... | |
| The VMS 503 is our largest double chamber. The double chamber creates higher output than a single chamber machine, as bag loading and unloading can be done while the other... | |
| The VMS 53 is a small tabletop with analog control panel, stainless steel chamber, high lid, and 5 CFM vacuum pump. The vacuum pump on the VMS 53 is twice... | |
| The VMS 63 is a small tabletop with digital control panel, stainless steel chamber, high lid, and a 5 CFM vacuum pump. The VMS 63 has a 10 program digital... | |
| The VMS 883 is a large double chamber vacuum sealer. The double chamber creates higher output than a single chamber machine as bag loading and unloading can be done while... | |
| The VP-CAN pneumatically operated cantilever sealer is ruggedly constructed and designed for packaging and fabricating applications where access to the sealing jaws must be open and unobstructed. Some typical applications... | |
| This constant heat sealer is a small, pedal operated electric sealer that is capable of sealing through many hard-to-seal bag materials including polyethylene, aircraft, anti-stat, bubble laminate and other thermoplastic... | |
| This high production floor model vacuum sealer is larger than our standard Coffee Pac. The Coffee PAC Express is a vacuum gas flush sealer designed for the most demanding roaster. | |
| This little workhorse is ideal for liquid or solid products that would drain from the package when sealed laying flat, as product bags are sealed standing up. The TT 550V... | |
| This new heavy-duty Vertrod medical sealer is an open-back floor standing pivot model that includes the industry's most recognized FULLY VALIDATABLE medical control system. This heat sealer is used for... | |
| This small footprint tabletop band sealer is used for applications requiring full control and monitoring of sealing temperature for consistent seal integrity. The controls include an alarm and belt reversal... | |
| This Vertrod ruggedly constructed manual portable light weight hand held sealer is designed for packaging and fabricating applications where the sealing jaws must be brought to the work. The sealing... | |
| Titan's Automatic Drop-Sealers are high production bag sealing machines built for single or multi-shift environments. The Drop-Sealer systems will pay for themselves several times a year by increasing production and... | |
| Using the very latest PLC technology, the fully automatic tabletop 1075 Rollbag is designed for ease of use and high productivity with many of the same features found on larger... |