PAC Machinery Group Datasheets for Packaging Machines
Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Packaging Machines: Learn more
| Product Name | Notes |
|---|---|
| Accurately balanced and durably constructed, Thermostatic heat setting control 175° - 550°F, Seals all heat-sealable materials, Available with Teflon® shoe for sealing soft plastics, Grounded shoe, Aluminum shoe, Heavy duty... | |
| An industry standard, the pneumatically operated PT table top impulse sealer features a rugged design and an attention to detail that will produce secure, consistent seals time after time. | |
| Cabinet Dimensions : 20¼" x 19" x 17¼", chamber size:16½" x 14½" x 6½" | |
| Chamber opening - 15"W x 60"L x 8"H (38cm x 152cm x 20cm), 13,500 watts of heating power, 220V, three phase, Variable speed conveyor, Fully insulated heat chamber, Control panel... | |
| Chamber opening - 31"W x 44"L x 17"H (79cm x 112cm x 43cm), 12,000 watts of heating power, 220V, three phase, Variable speed conveyor, Fully insulated heat chamber, Control panel... | |
| Chamber Size: 20" x 19½" x 9", seal width : 2 x 1/8", digital controls | |
| Chamber Size: 22¾" x 13¼" x 3¾ to 6", seal width : 2 x 1/8" | |
| Chamber Size: 22¾" x 18¾" x 8", seal width : 2 x 1/8", digital controls | |
| Chamber Size: 27½" x 21¾" x 8¾", seal width : 2 x 1/8", digital controls | |
| Clamco Bench Mounted Sealers for foods, retail products and industrial supplies. A model for every bag size up to 36"; a jaw for every bag material and a seal as... | |
| Clamco's 7220 Series is the choice for tough, dependable long-life performance in continuous production environments. Constructed of heavy-gauge structural steel, Model 7221 features a heavy-duty blower, variable air velocity control,... | |
| Clamco's L-sealer/tunnel combination system includes such standard features as unitized package tray and film cradle with pinwheel perforator, the largest shrink tunnel in its class, and 11-gauge steel construction throughout. | |
| Clamco's Magnum-MD Series EXCLUSIVELY FOR PACKAGING MEDICAL SUPPLIES - WITH VITAL INTEGRITY AND EFFICIENCY, Automatically forms and chevron-seals Tyvek®, polyester, polyethylene, metallized and other barrier films, Maximizes savings in material... | |
| Clamco's revolutionary in-line printing and bag-making system offers powerful advantages over conventional baggers: Optimizes low-cost polyethylene tubing for substantial material cost savings (also runs more costly bags on a roll),... | |
| Designed for applications requiring a heavy duty vacuum/gas sealer, the MED VAC floor standing sealer is the standard against which others are measured. It is designed for ease of validation... | |
| Designed for ease of validation, the 552 MED is a horizontal band sealer that has been designed with PAC's exclusive alarmed digital seal temperature, speed, and pressure controls to provide... | |
| Designed for light duty applications, the TT300 is foot pedal operated. It has serrated top and bottom jaws for sealing cellophane, aluminum foil, coated papers, and heavy laminations. The temperature... | |
| Designed for the most critical electronic packaging needs with all seal parameters controlled for a perfect seal - every time! | |
| Designed for the most critical electronic packaging needs with all seal parameters controlled for a perfect seal, every time! | |
| For air and watertight sealing of polyethylene bags used for packaging food, dry goods, hardware and miscellaneous manufactured products. | |
| For hosiery, undergarments, knit goods, greeting cards, sporting gear and snack foods, motorized foot-pedal sealers for polyethylene and polypropylene bags. Seals, trims comparable to side weld seam. | |
| Heat tunnels vary in size and are used to produce a tight transparent (scratch-safe) overwrap around products. The Heat Tunnels feature advanced standard features such as the Circulair™ chamber with... | |
| Heavy molded plastic, 300 watt, 110 volt, 60 hz., Forms an 1/2" seal, 6" wide, Lightweight, portable, hand operated, Adjustable thermostat for temperature control, Seals cellophane, polyethylene, or laminated polylined... | |
| Ideal for: Shipping departments, offices, mail rooms, retail counter, parts departments, low volume production lines, laboratories, sample rooms, medical centers | |
| Impulse type sealing arms are electromagnetically activated with foot pedal switch. Heat is applied by both upper and lower sealing bars for a positive liquid and airtight seal. No preheating... | |
| Known as an industry workhorse for years, the PVG vacuum sealer is used for applications requiring Modified Atmosphere Packaging. Combining quality and economy, the PVG comes with a standard gas... | |
| NEW 6022 IS BUILT FOR PERFORMANCE, FLEXIBILITY AND VALUE! The Clamco 6022 offers great performance in a smaller-size chamber design for medium and intermediate applications. Features include 9,000 watts of... | |
| Open, fill, and seal any pre-made bag-on-a-roll with the 1055 Rollbag . The 1055 makes a seal without having to remove the filled bag by use of an electric footswitch. | |
| Open, fill, and seal any pre-made bag-on-a-roll with the 575B Rollbag. This machine makes bag packaging quick and easy. The bag is torn from the automatic bag dispenser and then... | |
| Our Fresh PAC sealer is uniquely suited to the needs of the fresh food industry as it can be used in both wet and dry environments. This USDA approved stainless... | |
| Our PB Constant heat sealer is designed for sealing MIL spec barrier bags, coated paper, film and foil laminates, and other multi-layer materials. It comes with a constantly heated upper... | |
| Our tabletop Coffee PAC Lite is designed with the needs of the small independent or start-up roaster in mind. This is a rugged, compact vacuum impulse sealer for flat, gusseted,... | |
| The 350T is a horizontal form, fill, and seal machine (flow wrapper) that's ideal for suppliers of products that must be packaged individually. This may include candies and confections, bakery,... | |
| The 552 is a floor standing continuous horizontal band sealer for applications requiring speed and convenience. The 552 has an integrated conveyor can be tilted up to 30° to facilitate... | |
| The 555 is a continuous vertical band sealer for applications requiring speed and convenience. The 555 accommodates a wide variety of bag sizes and is available with or without an... | |
| The 555 MED accommodates a wide variety of bag sizes and comes with PAC's alarmed digital seal temperature, speed, and pressure controls for the ultimate in seal integrity. The sealing... | |
| The Bag-in-Box is based on our popular PVK series of machines. It is designed for bags that are used as a box liner, where the box comes under the sealer... | |
| The Clamco 5000 Series L Sealers are heavy-duty production console sealers which have a powered automatic package take-away conveyor. With the automatic take-away conveyor, the operator can produce up to... | |
| The Clamco 6700EX provides a generous 20" x 26" x 6"H seal area and a maximum 25 packages-per-minute throughput. Key features now standard on the 6700EX include constant heat solid-seal... | |
| The Clamco 6700GLX has the advantages you need - enhanced Allen-Bradley microprocessor PLC, touch-screen interface and I/O diagnostics, memory for up to 20 package sizes, PLC and interface tunnel controls,... | |
| The Clamco 770 Series L Sealers offer an outstanding package of standard features and are available in a wide variety of seal area sizes and option packages for effective selection... | |
| The Clamco Model 450 is designed for continuous production, sealing thermoplastic films such as polyethylene and polypropylene. The Model 450 operates on the impulse sealing method, controlled by a plug-in... | |
| The Clamco Model 6700LX Production level automatic L-sealers with 18" wide x 23.5" long x 4" high seal area, Production speeds up to 25 cycles per minute, Constant heat hot... | |
| The Coffee PAC provides roasters and packagers an efficient and economical method of preserving the freshness of their product with four stainless steel nozzles for production efficiency. | |
| The Combo Junior is a combination of a tabletop L-sealer and a tabletop tunnel. These units can be used separately or together to pack/shrink small quantities (approx. 10 cycles /... | |
| The Contimed D665M is a compact tabletop sealer with a stainless steel front and top plate. It has precise digital electronic temperature control to 392 degrees Fahrenheit, constant speed, and... | |
| The Contimed D666 is a validatable table top band sealer for use in the medical industry. It is equipped with statistical process control (SPC) for validation of speed, temperature, and... | |
| The DEM 450 combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The DEM 450 series can be used for a wide... | |
| The DEM F-Auto fully automatic combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The F-Auto series can be used for a... | |
| The Dempack H18 is a combination seal/shrink machine for moderate production quantities for a wide variety of industries including cds and bakery goods. The H18 operates with a shrink hood... | |
| The Dempack H22 is a single step machine incorporating seal, trim and shrink into a single operation. The H22 is unique in that it operates with a shrink hood instead... | |
| The flexible Pronto Impulse Sealer can be used with its bench-mounted stand, or be mounted on a table or wall. The bench stand is provided with two hooks for hanging... | |
| The Futura constant heat sealer comes in four models to seal a wide variety of materials. These hand held heat sealers can easily be made suitable for table use by... | |
| The Futura Jr 300 is an economical hand operated tabletop heat sealer designed for low volume packaging. It uses an innovative sealing technique that consists of a suspended wire which... | |
| The high production PVK impulse sealer is used for vacuum/gas applications, including those requiring Modified Atmosphere Packaging (MAP). With its "open head design" for easier bag loading, the PVK provides... | |
| The improved Vertrod Medical Pouch Sealer is a ruggedly constructed open-back floor standing cabinet that is designed for hard workloads of continuous duration over one or more multiple work shifts. | |
| The improved Vertrod open-back floor standing cabinet heat sealer includes safer pneumatics and PAC's " state-of-the-art" solid state PCB control circuitry. This rugged machine is designed for hard workloads of... | |
| The Magneta Series sealers are rugged, reliable machines that provide high quality seals time after time. The Magneta is equipped with a magnetic hold down device that ensures strong consistent... | |
| The Med Pac is a heavy duty floor standing sealer for applications requiring process validation of seals. The high pressure seal jaws and Suretemp temperature controller work together to ensure... | |
| The newly improved, heavy-duty Pneumatic Series - Vertical Thermal Impulse heat sealer includes safer pneumatics and PAC's "state-of-the-art" solid-state control circuitry. Designed for demanding applications requiring high temperature, thick material... | |
| The PAC PVT is the industry standard tabletop vacuum sealer for applications where removal of air from a bag before sealing is required. The PVT provides speed and flexibility for... | |
| The PI Impulse Sealer is a heavy duty, pneumatically operated, floor standing sealer that is built to give you years of trouble free service. The bi-active seal jaws allow the... | |
| The portable, lightweight sealing unit weighs only two pounds. It goes anywhere to seal small bags or large equipment covers. It provides a perfect air-tight and damp-proof seal every time. | |
| The PT MED is a tabletop impulse sealer for the medical industry. It is designed for applications with limited space, budget, or production requirements. It has ported exhaust for use... | |
| The PVB has all the available features of our PB constant heat sealer, with the added capability of vacuum and gas flush. Like the PB, the PVB is designed to... | |
| The PVT MED validatable tabletop vacuum pouch sealer is ideal for those medical packagers with limited space, budget or production requirements, or where the security of a medical vacuum sealer... | |
| The ruggedly constructed Vertrod manual hand-operated tube sealers are designed for short production runs and sample-making requirements. Designed for quick "turn around" of different sizes of tubes, retooling is fast... | |
| The Sealboy Magneta is a sturdy tabletop or floor standing impulse sealer that provides consistent seals time after time. Its automatic hold down device keeps the jaw closed until the... | |
| The Sealmaster Magneta is a rugged, reliable bag sealer that provides high quality seals time after time. It can be operated by hand or with an optional foot pedal. The... | |
| The Sealmaster, with its standard seal timer, foot pedal and cutter, provides high quality seals time after time. The machine is loaded with options so it can be converted into... | |
| The Sergeant 300B is a compact single arm sealer suitable for sealing small production quantities (max. 10/min) in shrink film. The 300B works well with all shrink films and consistently... | |
| The Sergeant® 160B is a compact, light, single arm sealer suitable for sealing small production quantities (max. 10/min) in shrink film. The 160B works well with all shrink films and... | |
| The SLB 1500 Series is a rotary tray sealer designed for modified atmosphere packaging (gas flush). It is a step up from the 1000 Series, and can obtain a residual... | |
| The SLB™ 1000 Series is a manual tray sealer for modified atmosphere packaging (MAP). It offers the best combination of price and performance in the industry to pack and preserve... | |
| The SLB™ 2000 Series is our largest tray sealer for modified atmosphere packaging (MAP). It has an automatic in line gas flush and seal system. The 2000 Series can obtain... | |
| The stainless steel Fresh Pac Express is ideally suited for the demanding environment of the food industry where speed, wipe-down capability, and economy of operations are required. It is designed... | |
| The Super Cello is used in applications requiring a constant heat sealer that can be used at the location of the item to be sealed. With its two heated jaws,... | |
| The Super Poly is designed to be used at the location of the item that needs to be sealed and comes with a 15' cord connected to the control box. | |
| The Super Sealboy is a sturdy tabletop cantilever type sealer that provides high quality seals time after time. Comes standard with seal timer. | |
| The uniquely efficient Vacumaster Skin Packaging machine will work with virtually any skin packaging film and board. Loaded with features, these stationary oven machines take about half the floor space... | |
| The Vertrod manually operated cantilever impulse sealer is ruggedly constructed for packaging and fabricating applications where access to the sealing jaws must be open and unobstructed. Some typical applications are... | |
| The Vertrod pneumatically operated tube sealers are ruggedly built. They are designed for short production runs and sample making requirements particularly in the food and medical/pharmaceutic al industries. Because they... | |
| The VMS 153 is a sturdy large size tabletop vacuum chamber with a wide variety of features that make it an economical first choice for many high-vacuum sealing applications. The... | |
| The VMS 163 is our largest tabletop vacuum chamber with digital control panel, stainless steel chamber, and a 12.5 CFM vacuum pump. The VMS 163 has double 1/8" seals, controlled... | |
| The VMS 223 is a small floor model vacuum chamber. It has a stainless steel chamber, an acrylic lid, and a 37 CFM vacuum pump. The VMS 223 has digital... | |
| The VMS 233 is a small floor model vacuum chamber. It has a stainless steel chamber and lid, a flat chamber bed for ease of cleaning, and a 37 CFM... | |
| The VMS 253 is a compact double chamber. The double chamber creates higher output than a single chamber machine, as bag loading and unloading can be done while the other... | |
| The VMS 333 is a medium size floor model vacuum chamber. It has a stainless steel chamber and lid, a flat chamber bed for ease of cleaning, and a 59... | |
| The VMS 43 is a small tabletop with analog control panel, stainless steel chamber, and a 2.5 CFM vacuum pump. The seal bars of the VMS 43 are removable, and... | |
| The VMS 503 is our largest double chamber. The double chamber creates higher output than a single chamber machine, as bag loading and unloading can be done while the other... | |
| The VMS 53 is a small tabletop with analog control panel, stainless steel chamber, high lid, and 5 CFM vacuum pump. The vacuum pump on the VMS 53 is twice... | |
| The VMS 63 is a small tabletop with digital control panel, stainless steel chamber, high lid, and a 5 CFM vacuum pump. The VMS 63 has a 10 program digital... | |
| The VMS 883 is a large double chamber vacuum sealer. The double chamber creates higher output than a single chamber machine as bag loading and unloading can be done while... | |
| The VP-CAN pneumatically operated cantilever sealer is ruggedly constructed and designed for packaging and fabricating applications where access to the sealing jaws must be open and unobstructed. Some typical applications... | |
| These compact L-Sealers are suitable for sealing small production quantities in centerfold shrink film at a maximum of 10 per minute. The sealers are often used in combination with a... | |
| This constant heat sealer is a small, pedal operated electric sealer that is capable of sealing through many hard-to-seal bag materials including polyethylene, aircraft, anti-stat, bubble laminate and other thermoplastic... | |
| This extensive line of bag opening and feeding machines is designed for a wide variety of applications using cartridge and specialty bags. The cost efficient, high speed design of the... | |
| This high production floor model vacuum sealer is larger than our standard Coffee Pac. The Coffee PAC Express is a vacuum gas flush sealer designed for the most demanding roaster. | |
| This little workhorse is ideal for liquid or solid products that would drain from the package when sealed laying flat, as product bags are sealed standing up. The TT 550V... | |
| This new heavy-duty Vertrod medical sealer is an open-back floor standing pivot model that includes the industry's most recognized FULLY VALIDATABLE medical control system. This heat sealer is used for... | |
| This small footprint tabletop band sealer is used for applications requiring full control and monitoring of sealing temperature for consistent seal integrity. The controls include an alarm and belt reversal... | |
| This Vertrod ruggedly constructed manual portable light weight hand held sealer is designed for packaging and fabricating applications where the sealing jaws must be brought to the work. The sealing... | |
| Titan's Automatic Drop-Sealers are high production bag sealing machines built for single or multi-shift environments. The Drop-Sealer systems will pay for themselves several times a year by increasing production and... | |
| Unique recirculating bottom air flow heat transfer system envelops the products with hot air quickly and efficiently providing optimum shrink wrapping at the lowest possible cost. An exceptional value, each... | |
| Using the very latest PLC technology, the fully automatic tabletop 1075 Rollbag is designed for ease of use and high productivity with many of the same features found on larger... |