Chamber Size: 27½" x 21¾" x 8¾", seal width : 2 x 1/8", digital controls
| PAC Machinery Group | |
|---|---|
| Product Category | Packaging Machines |
| Product Number | VM 303 |
| Product Name | Vacuum Chamber Sealer |
| Machine Type | Sealing; Vacuum |
| Features | Portable; Aluminum Chamber |
| Goods | Consumer |
| Packaging | Bag |