PAC Machinery Group Datasheets for Shrink Wrap Machines
Shrink wrap machines apply heat to shrink a plastic film around a product. This process is often done by automated equipment, but manual and semi-automatic shrink wrap machines are also available.
Shrink Wrap Machines: Learn more
| Product Name | Notes |
|---|---|
| Chamber opening - 15"W x 60"L x 8"H (38cm x 152cm x 20cm), 13,500 watts of heating power, 220V, three phase, Variable speed conveyor, Fully insulated heat chamber, Control panel... | |
| Chamber opening - 31"W x 44"L x 17"H (79cm x 112cm x 43cm), 12,000 watts of heating power, 220V, three phase, Variable speed conveyor, Fully insulated heat chamber, Control panel... | |
| Clamco's 7220 Series is the choice for tough, dependable long-life performance in continuous production environments. Constructed of heavy-gauge structural steel, Model 7221 features a heavy-duty blower, variable air velocity control,... | |
| Clamco's L-sealer/tunnel combination system includes such standard features as unitized package tray and film cradle with pinwheel perforator, the largest shrink tunnel in its class, and 11-gauge steel construction throughout. | |
| Heat tunnels vary in size and are used to produce a tight transparent (scratch-safe) overwrap around products. The Heat Tunnels feature advanced standard features such as the Circulair™ chamber with... | |
| NEW 6022 IS BUILT FOR PERFORMANCE, FLEXIBILITY AND VALUE! The Clamco 6022 offers great performance in a smaller-size chamber design for medium and intermediate applications. Features include 9,000 watts of... | |
| The Clamco 5000 Series L Sealers are heavy-duty production console sealers which have a powered automatic package take-away conveyor. With the automatic take-away conveyor, the operator can produce up to... | |
| The Combo Junior is a combination of a tabletop L-sealer and a tabletop tunnel. These units can be used separately or together to pack/shrink small quantities (approx. 10 cycles /... | |
| The DEM 450 combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The DEM 450 series can be used for a wide... | |
| The DEM F-Auto fully automatic combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The F-Auto series can be used for a... | |
| The Dempack H18 is a combination seal/shrink machine for moderate production quantities for a wide variety of industries including cds and bakery goods. The H18 operates with a shrink hood... | |
| The Dempack H22 is a single step machine incorporating seal, trim and shrink into a single operation. The H22 is unique in that it operates with a shrink hood instead... | |
| These compact L-Sealers are suitable for sealing small production quantities in centerfold shrink film at a maximum of 10 per minute. The sealers are often used in combination with a... | |
| Unique recirculating bottom air flow heat transfer system envelops the products with hot air quickly and efficiently providing optimum shrink wrapping at the lowest possible cost. An exceptional value, each... |