Euchner-U.S.A., Inc. Mosaic Configuration Memory MCM

Description
Mosaic is a modular safety controller for protecting machines and personnel. Mosaic is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical switches, zero-speed monitoring, safety mats, emergency stops, two-hand controls. Mosaic master M1 module with 8 inputs, 2 digital outputs and 2 pairs OSSD outputs can run stand alone or can be expanded. A single M1 module can control several remote expansion modules. The Mosaic Safety Designer Software MSD with timing, counting, logical and memory operators, communications and muting options is provided at no extra cost with every Mosaic master unit. Max configuration: 128 inputs, 16 OSSD pairs, 16 feedback restart e/o interlock inputs and 32 status outputs. Note: Mosaic M1 unit does not come with a MSC connector. That item must be purchased separately. TYPICAL APPLICATIONS INCLUDE Food, Robotics, Packaging, Plastics, Material Handling, Paper, Assembly, Printing, Textile and Compactors. Due to the unique capabilities of this product, it is suitable almost anywhere that safety and flexibility are needed. FEATURES Safety circuit implementation can be decentralized with Bus Expansion modules Bus length can be extended up to 250 meters 12 LED diagnostic display Power, Run, Fail, Comm, Status I/O LEDs USB programming port Memory card slot for configuration backup/transfer Multiple I/O expansion module options including Safety Relay Contacts Multiple fieldbus network modules BENEFITS Achieves the highest level of safety Approved for SIL 3 - SILCL 3 Reduces and simplifies safety circuit design Easy configuration with simple graphic programming Designs tamper-proof safety systems Easy maintenance with MCM memory card for program copy/transfer Simple expansion with additional modules 7 popular networking options available TECHNICAL General Specifications: 35mm DIN mount 22.5mm wide modules Environmental protection IP20 Ambient operating temperature -10 to 55°C Up to 128 PNP inputs, 16 OSSD pairs, 16 restart/interlock outputs and 32 status outputs Operating voltage 24VDC +/- 20% Power Dissipation 3 Watts Approved for Cat4/PLe
Datasheet
Description
Mosaic is a modular safety controller for protecting machines and personnel. Mosaic is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical switches, zero-speed monitoring, safety mats, emergency stops, two-hand controls. Mosaic master M1 module with 8 inputs, 2 digital outputs and 2 pairs OSSD outputs can run stand alone or can be expanded. A single M1 module can control several remote expansion modules. The Mosaic Safety Designer Software MSD with timing, counting, logical and memory operators, communications and muting options is provided at no extra cost with every Mosaic master unit. Max configuration: 128 inputs, 16 OSSD pairs, 16 feedback restart e/o interlock inputs and 32 status outputs. Note: Mosaic M1 unit does not come with a MSC connector. That item must be purchased separately. TYPICAL APPLICATIONS INCLUDE Food, Robotics, Packaging, Plastics, Material Handling, Paper, Assembly, Printing, Textile and Compactors. Due to the unique capabilities of this product, it is suitable almost anywhere that safety and flexibility are needed. FEATURES Safety circuit implementation can be decentralized with Bus Expansion modules Bus length can be extended up to 250 meters 12 LED diagnostic display Power, Run, Fail, Comm, Status I/O LEDs USB programming port Memory card slot for configuration backup/transfer Multiple I/O expansion module options including Safety Relay Contacts Multiple fieldbus network modules BENEFITS Achieves the highest level of safety Approved for SIL 3 - SILCL 3 Reduces and simplifies safety circuit design Easy configuration with simple graphic programming Designs tamper-proof safety systems Easy maintenance with MCM memory card for program copy/transfer Simple expansion with additional modules 7 popular networking options available TECHNICAL General Specifications: 35mm DIN mount 22.5mm wide modules Environmental protection IP20 Ambient operating temperature -10 to 55°C Up to 128 PNP inputs, 16 OSSD pairs, 16 restart/interlock outputs and 32 status outputs Operating voltage 24VDC +/- 20% Power Dissipation 3 Watts Approved for Cat4/PLe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosaic Configuration Memory - MCM - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Mosaic Configuration Memory
MCM
Mosaic Configuration Memory MCM
Mosaic is a modular safety controller for protecting machines and personnel. Mosaic is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical switches, zero-speed monitoring, safety mats, emergency stops, two-hand controls. Mosaic master M1 module with 8 inputs, 2 digital outputs and 2 pairs OSSD outputs can run stand alone or can be expanded. A single M1 module can control several remote expansion modules. The Mosaic Safety Designer Software MSD with timing, counting, logical and memory operators, communications and muting options is provided at no extra cost with every Mosaic master unit. Max configuration: 128 inputs, 16 OSSD pairs, 16 feedback restart e/o interlock inputs and 32 status outputs. Note: Mosaic M1 unit does not come with a MSC connector. That item must be purchased separately. TYPICAL APPLICATIONS INCLUDE Food, Robotics, Packaging, Plastics, Material Handling, Paper, Assembly, Printing, Textile and Compactors. Due to the unique capabilities of this product, it is suitable almost anywhere that safety and flexibility are needed. FEATURES Safety circuit implementation can be decentralized with Bus Expansion modules Bus length can be extended up to 250 meters 12 LED diagnostic display Power, Run, Fail, Comm, Status I/O LEDs USB programming port Memory card slot for configuration backup/transfer Multiple I/O expansion module options including Safety Relay Contacts Multiple fieldbus network modules BENEFITS Achieves the highest level of safety Approved for SIL 3 - SILCL 3 Reduces and simplifies safety circuit design Easy configuration with simple graphic programming Designs tamper-proof safety systems Easy maintenance with MCM memory card for program copy/transfer Simple expansion with additional modules 7 popular networking options available TECHNICAL General Specifications: 35mm DIN mount 22.5mm wide modules Environmental protection IP20 Ambient operating temperature -10 to 55°C Up to 128 PNP inputs, 16 OSSD pairs, 16 restart/interlock outputs and 32 status outputs Operating voltage 24VDC +/- 20% Power Dissipation 3 Watts Approved for Cat4/PLe

Mosaic is a modular safety controller for protecting machines and personnel. Mosaic is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical switches, zero-speed monitoring, safety mats, emergency stops, two-hand controls. Mosaic master M1 module with 8 inputs, 2 digital outputs and 2 pairs OSSD outputs can run stand alone or can be expanded. A single M1 module can control several remote expansion modules. The Mosaic Safety Designer Software MSD with timing, counting, logical and memory operators, communications and muting options is provided at no extra cost with every Mosaic master unit.
Max configuration: 128 inputs, 16 OSSD pairs, 16 feedback restart e/o interlock inputs and 32 status outputs.

Note: Mosaic M1 unit does not come with a MSC connector. That item must be purchased separately.

TYPICAL APPLICATIONS INCLUDE

Food, Robotics, Packaging, Plastics, Material Handling, Paper, Assembly, Printing, Textile and Compactors.
Due to the unique capabilities of this product, it is suitable almost anywhere that safety and flexibility are needed.

FEATURES

  • Safety circuit implementation can be decentralized with Bus Expansion modules
    • Bus length can be extended up to 250 meters
  • 12 LED diagnostic display
    • Power, Run, Fail, Comm, Status
    • I/O LEDs
  • USB programming port
  • Memory card slot for configuration backup/transfer
  • Multiple I/O expansion module options including Safety Relay Contacts
  • Multiple fieldbus network modules

BENEFITS

  • Achieves the highest level of safety
    • Approved for SIL 3 - SILCL 3
  • Reduces and simplifies safety circuit design
  • Easy configuration with simple graphic programming
  • Designs tamper-proof safety systems
  • Easy maintenance with MCM memory card for program copy/transfer
  • Simple expansion with additional modules
  • 7 popular networking options available

TECHNICAL

  • General Specifications:
    • 35mm DIN mount
    • 22.5mm wide modules
    • Environmental protection IP20
  • Ambient operating temperature -10 to 55°C
  • Up to 128 PNP inputs, 16 OSSD pairs, 16 restart/interlock outputs and 32 status outputs
  • Operating voltage 24VDC +/- 20%
  • Power Dissipation 3 Watts
  • Approved for Cat4/PLe
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Safety Monitoring Systems
Product Number MCM
Product Name Mosaic Configuration Memory
Unlock Full Specs
to access all available technical data

Similar Products