Red Line Synthetic Oil Corporation Datasheets for Fuel Additives
Fuel additives are chemical substances that are added to gasoline, diesel, kerosene and other fuels to impart or improve certain properties.
Fuel Additives: Learn more
| Product Name | Notes |
|---|---|
| Cleans injectors, carburetors, valve and combustion chamber deposits with a concentrated blend of the most powerful high-temp and low-temp detergents available Cleans to nearly 100% efficiency in one treatment Reduces... | |
| Concentrated, high-temp detergents clean your carburetors or fuel injectors, fuel lines, tank, intake valves, combustion chambers, fouled plugs Improves fuel economy, throttle response, hesitation and stalling Compatible with both pump... | |
| Designed for use in all diesel engines - compensates for latest low-sulfur fuels Diesel Fuel Catalyst and 85 Plus are products with the same chemistry Promotes better fuel combustion and... | |
| For diesel operation in extremely cold climates Improves low-temp operation by preventing crystallization, gelling and freezing Helps to prevent cold start issues and plugged filters One 15oz bottle gallon treats... | |
| Our most concentrated diesel product, popular for semis, agricultural, fleet tanks Cleans and lubricates injectors, pumps, and rings, improving efficiency up to 5% 15oz treats up to 300 gallon, gallon... | |
| Prevents gelling and corrosion in methanol and nitromethane fuel systems Lubricates upper cylinder and fuel system, increases power with more ring seal Replaces lubrication lost by wash of dry fuels... | |
| Prevents valve seat damage in engines designed for leaded gasoline Prolongs the useful life of older engines without updated valve seats Also cleans carburetor deposits and injectors, safe for catalytic... | |
| Removes water from diesel or gasoline systems, treats up to 250 gallon Significantly reduces the freezing point of water in the fuel system Also provides excellent fuel lubrication Can be... |