Red Line Synthetic Oil Corporation Datasheets for Oil Additives and Fluid Additives
Oil additives and fluid additives are chemical substances that are added to oils and industrial fluids to impart or improve certain properties. They are used with lubricants, coolants, thermal oils, greases, metal working fluids, and other application-specific fluids.
Oil Additives and Fluid Additives: Learn more
| Product Name | Notes |
|---|---|
| Compatible with both petroleum and synthetic gear oils Reduces break-in temps as much as 50°F Add 1oz at a time to clutch-type limited slip or posi-traction units to eliminate chatter... | |
| Designed for heavy-duty diesel engines which use more than 33% antifreeze or a supplemental corrosion package Similar properties and benefits to regular WaterWetter, but lacks rust and corrosion inhibitors Diesel... | |
| Provides conventional motor oils with antiwear additives like zinc and phosphorus (ZDDP) necessary to protect against camshaft and valvetrain damage on break-in Allow pistons rings to seat properly with less-slick... | |
| Unique agent for cooling systems that doubles the wetting ability of water Rust and corrosion protection allows for use of straight water in racing or reduced antifreeze levels in warm... |