Red Line Synthetic Oil Corporation Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| 75W90 GL-4 gear oil (similar to SAE 5W40/10W40 engine oil viscosity) Popular in Nissan, Mazda, Mitsubishi, VW/Audi, Lotus Elise/Exige, Toyota Offers quicker shifts, perfect synchronizer coefficient of friction Safe for... | |
| All-weather viscosity grade for passenger cars and light trucks Popular in crate engines and high-performance V-8 engines Thicker oil film at operating temperature than a petroleum 10W40 Recommended for API... | |
| As specified for are four-stroke motocross bikes ATVs, and Sportbikes Superior film strength through the use of ester base stocks for protection and ring seal Extended drain intervals over other... | |
| As specified for Audi, BMW, Mercedes Benz, Porsche and VW applications Thicker oil film at operating temperature than a petroleum 5W40 or 10W40 Additional additive package for diesel passenger cars... | |
| Ash-less, biodegradable lubricant for outboards, personal watercraft, etc. For use where NMMA TC-W3 lubricants are recommended More power, scuff and bearing protection than petroleums and other synthetics Contain ester base... | |
| Consistent wear and operation in drag racing classes like Stock and Super Stock (many switch to 5WT for Class Racing) Popular for qualifying in stock car engines Used by many... | |
| Contains extreme pressure additives like our 75W140 GL-5 oil, but lacks friction modifiers to balance slipperiness Popular for historic and vintage transmissions, like Mid-1930s to early-1950s synchro-equipped gearboxes in cars... | |
| Designed for the latest Big-Twin motorcycle engines that specify 20W50 motor oil, including including Evolution, Twin Cam, and aftermarket engines of similar design Superior film strength through the use of... | |
| Designed for transmissions and transaxles - helps to slow synchros for easier shifting across a broad temperature range Popular in Ferrari, Porsche and Subaru transaxles Musclecar applications like Ford Top... | |
| Film thickness greater than an SAE 75W140, yet low fluid friction like 80W gear oil or 30W motor oil Excellent low-temp flow, improved cold shifting For racing differentials under moderate... | |
| Film thickness greater than an SAE 75W250, yet low fluid friction like 75W90 For heavily-loaded racing differentials and transmissions, problem gearboxes Many performance racing applications like Sprint/Midget/Dirt Late Model Differentials,... | |
| Film thickness greater than an SAE 75W90, yet low fluid friction like ATF Used in low-power dog-ring racing transaxles with moderate to low load, qualifying, etc. Popular in British F3,... | |
| For 1984-to-present V-Twin American motorcycle engines, including Evolution, Twin Cam, and aftermarket engines of similar design Same fluid as our famous MTL gear oil Improves clutch operation while reducing wear... | |
| For use where 5W30 is recommended, especially in colder environments Suitable for VW/Audi 503.00 and 503.01, as well as Mercedes Benz 229.3 and 229.5 Better flow at extremely cold temperatures... | |
| For use where this viscosity is specifically recommended, like many Kawasaki KX 250F and various Hondas from 2006-up Superior film strength through the use of ester base stocks for protection... | |
| Low-cost biodegradable product Designed for engines which require a low-ash oil Not for use where TC-W oils are recommended Up to 3% more power and significantly better bearing life antiscuff... | |
| Low-smoke formula, bio-degradable Excellent cold flow, injects down to -40°F Superior rust protection, adapts to latest pump fuels Used as both a pre-mix and as an injected oil in Snowmobiles... | |
| Most popular oil for modern road cars and light trucks, as specified for most late-model BMW, General Motors, and Nissan vehicles Also suitable for VW/Audi 500.00, 501.01 and 502.00, Ford... | |
| Most popular Red Line gear oil, with thousands of applications for passenger cars, light trucks, and racing vehicles Contains additional friction modifiers for suitability with clutch-type limited slip differentials -... | |
| Popular alternative to Motul Grand Prix 2T and 800-T, as it mixes to similar ratios at a much lower price More power and better bearing protection than castor bean oils... | |
| Popular for BMW, Honda and Acura, Ford Focus, late-model Mini Cooper, Land Rover/Range Rover LT77S, Dodge & Jeep NV1500, NV3500 and NV5600 truck transmissions Popular replacement for and improvement over... | |
| Popular for cars and light trucks like Ford Mustang, Ford F-150, Dodge Ram, Toyota Tundra and Sequoia, and Jeep Cherokee Contains additional friction modifiers for suitablity with clutch-type limited slip... | |
| Popular for class racing in NHRA Stock and Super Stock Use only at oil temperatures below 160°F Also popular in NHRA Competition Eliminator Reformulated for improved frictional properties Special detergents... | |
| Popular for medium and heavy-duty gasoline engines in light trucks Best choice for high-performance engines that see street/strip or track activity Great for engines with high oil temperatures Thicker oil... | |
| Popular for newer BMW M-cars applications like E46 M3 and E60 M5 Recommended for API SN/SM/SL/SJ/SH/SG/CF and ACEA A3/B3/B4 Fully-synthetic ester formula for passenger cars, light trucks, performance vehicles and... | |
| Popular for Sportster V-Twin transmissions, 65cc, 85cc, 125cc, and 250cc two stroke motocross transmissions, as well as shifter kart gearboxes, and CRF transmission cases ShockProof® features microscopic solid medium to... | |
| Popular in for performance engines in high-temperature climates Popular for 5.4L Supercharged Ford applications like Shelby GT 500 and Ford GT (WSS-M2C931-B) Recommended for use in 2001-2002 Range Rover engines... | |
| Popular in Four-Cycle karting engines like Yamaha/Burris F200, Briggs Animal and World Formula, Honda GX 160 and GX 200, Kohler, Tecumseh and Clones A 5W20 multigrade that provides balance of... | |
| Popular in many Toyota light truck differentials and transfer cases Also popular in many Formula racing transaxles, including Hewland LD-200 and FTR sequential Contains additional friction modifiers for suitablity with... | |
| Popular in NASCAR and Road Racing Reformulated for improved frictional properties Special detergents for improved lubricity and less detonation Polyol ester base stocks provide more stability and film strength when... | |
| Popular in Top Alcohol and Pro Mod classes, AHDRA Nitro bikes, and blown alcohol Tractor Pulling Can be heated to evaporate fuel dilution and re-use Improved valvetrain wear, less piston... | |
| Popular in turbocharged applications For wider bearing clearances and racing engines that see occasional street use 25% more viscosity than petroleum 20W-50s. Not recommended for use in cold climates (-15C/5°F... | |
| Popular in turbocharged applications For wider bearing clearances and racing engines that see occasional street use 25% more viscosity than petroleum 20W-50s. Not recommended for use in cold climates (-20C/-4°F... | |
| Protects rotary- and piston-type air tools with a light, thin fluid that holds its viscosity while controlling rust, noise and wear As used by Snap-on, Mac, and Cornwell teams in... | |
| Racing oil only for extremely tight bearing clearances Use only at oil temps under 150°F Used by Championship-winning NHRA Pro Stock teams Reformulated for improved frictional properties Special detergents for... | |
| Recommended for API CJ-4/CI-4 Plus/CI-4/CF/CH-4/CF -4 Popular for Light Duty trucks including Chevrolet Duramax, Dodge Cummins, Ford Power Stroke Best choice in medium and heavy-duty diesel truck engines for maximum... | |
| Recommended for API GL-5, GL-6, MT-1, MIL-L-2105E, and SAE J2360 Contains additional friction modifiers for suitablity with clutch-type limited slip differentials - for most LSDs, no additional friction modifiers are... | |
| Recommended for Chrysler, Ford WSS-M2C945-A, Acura/Honda, Mazda and Scion Thicker oil film at operating temperature than a petroleum 5W30 or 10W30 Recommended for API SN/SM/SL/SJ/SH/SG/CF and ACEA A5/B5 Fully-synthetic ester... | |
| Recommended for Nissan 350Z and 370Z (also most Maxima, Altima & Sentra), Mitsubishi Evolution, Hyundai, and Kia applications Many NV4500 truck transmission applications like Chevy Silverado and Dodge Ram, for... | |
| Recommended for small cars and hybrids, and some trucks like Honda Insight and Civic Hybrids, Toyota Solara, Camry, Rav4 and Tundra 5.7L, Venza Lightest passenger car motor oil available from... | |
| Recommended for V-twins that need more viscosity due to operation in extremely hot climates. Popular for Evos and Twin Cam engines with big bore kits, stroker kits or issues with... | |
| Recommended for water-cooled Porsche and Mercedes-Benz 229.5/229.51 applications Suitable for VW/Audi 500.00/502.00/503.01 /505.00 Used in Dodge Viper and many later Chryslers (MS-10725) Better flow at extremely cold temperatures compared to... | |
| Smoke is virtually non-existent with this blend For improved power other Red Line products would be superior Not for use where NMMA TC-W3 lubricants are recommended Contain ester base oils... | |
| This product dampens transmission noise (reducing the notorious shifting clunk found in these gearboxes), dramatically reduces temperature, provides thicker oil films between gear teeth and resists throw-off For all aftermarket... | |
| Ultimate in two-cycle performance, extreme cleanliness Popular in racing and daily applications like motorcycles, marine, snowmobile racing, etc. Dyno proven for gains of 3-5% and more power over longer runs... | |
| Used by many NHRA Pro Stock teams for dyno testing Much longer drain intervals than competing brands at similar viscosity Also used in Jr. Dragster engines Popular in IHRA Pro... | |
| Used in applications with wider bearing clearances Popular with sprint and midget applications on methanol -- offers less frequent oil changes due to less fuel dilution Reformulated for improved frictional... | |
| Utilized by NHRA Top Fuel and Funny Car champions Designed for nitromethane, dramatically improved fuel dilution Ultimate protection against piston scuffing, valvetrain and bearing abuse Best used in combination with... | |
| Versatile product used in stock car racing, road racing, and sprint cars Used by many of the top Dirt Late Model teams Used by top teams in NASCAR Spec engines... |