Red Line Synthetic Oil Corporation Datasheets for Hydraulic Oils and Transmission Fluids
Hydraulic oils and transmission fluids are used to transmit power in hydraulic equipment and power transmission applications.
Hydraulic Oils and Transmission Fluids: Learn more
| Product Name | Notes |
|---|---|
| Designed specifically for use in metal belt-type Continuously Variable Transmissions including including Daihatsu, Nissan, and Subaru Includes anti-wear additives for improved metal-to-metal protection in torque-converter clutches and offers consistent performance... | |
| For heavily-loaded vehicles, allowing operation at up to 70°F higher while maintain thicker viscosity than traditional ATFs Use where Dexron III®, Dexron II®, Mercon®, or GL-4 gear oil are recommended... | |
| Improved wear protection, resists thermal breakdown, evaporation and foaming Provides continued high pump output, suitable for most power steering units Lightweight fluid avoids power losses 50% greater high-temp viscosity and... | |
| More stable replacement fluid for twin-tube racing shock absorbers like Pro Shocks, Carerra, and QA1 Superior shear stability over most popular shock oils Allows use of lower viscosities Far less... | |
| Our lowest viscosity, most shear-stable ATF for consistent operation Designed to satisfy Dexron-VI®, Dexron-III®, Dexron-II®, Mercon®SP and Mercedes Benz NAG-2 fluids Also satisfies API 70W/75W/80W and GL-4 gear oil requirements... | |
| Our most versatile ATF, use where Dexron III®, Dexron II®, Mercon® and Mercon V® fluids are recommended, provides a GL-4 level of gear protection Popular applications: Toyota Type T-III and... | |
| Popular as a direct, yet more stable replacement for most 7wt OE suspension fluids Used by motorcycle tecnicians as a most stable replacement in Showa and Kayaba front forks that... | |
| Popular in NASCAR's professional categories, motocross, and road racing, where top engineers try to run the lightest fluid possible that maintains its viscocity and stability. Many motocross tuners use it... | |
| Provides the least viscosity change of any commercial suspension fluid and will operate unchanged longer than other suspension fluids Often used by NASCAR and ARCA teams in Superspeedway suspension setups... | |
| Satisfies Chrysler ATF+, +2, +3 (Type 7176) and ATF+4 (Type 9602) requirements Provides 30% greater operating viscosity and 1/3 the evaporation of Chrysler-style petroleum ATFs Red Line offers the widest... | |
| Similar to a Type F fluid, featuring even higher viscosity and no friction modifiers Produces faster shifts, quicker lock-up, better converter efficiency at high temps Enhanced extreme-pressure additives provide 5-times... | |
| Superior consistency and wear protection for Bracket and Heads-Up drag racing transmissions like Powerglide and Turbo 400 Popular with turbo and blown doorslammers like NMRA, NMCA, ORSCA, and PSCA --... | |
| Used in many Harley-Davidson® and American V-Twin motorcycle forks and rear shocks that have not been revalved Superior shear stability over most popular shock oils Allows use of lower viscosities... |