Nexperia B.V. 600 W Transient Voltage Suppressor PTVS8V5P1UP,115

Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 W Transient Voltage Suppressor - PTVS8V5P1UP,115 - Nexperia B.V.
Nijmegen, Netherlands
600 W Transient Voltage Suppressor
PTVS8V5P1UP,115
600 W Transient Voltage Suppressor PTVS8V5P1UP,115
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Rated peak pulse power: PPPM = 600 W
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Very low package height: 1 mm
  • Small plastic package suitable for surface-mounted design
  • AEC-Q101 qualified

Applications

  • Power supply protection
  • Automotive application
  • Industrial application
  • Power management
Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1086342-PTVS8V5P1UP,115 - Win Source Electronics
Yishun, Singapore
Circuit Protection - TVS - Diodes
1086342-PTVS8V5P1UP,115
Circuit Protection - TVS - Diodes 1086342-PTVS8V5P1UP,115
Win Source Part Number: 1086342-PTVS8V5P1UP, 115 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8.5V Voltage - Breakdown (Min): 9.44V Voltage - Clamping (Max) @ Ipp: 14.4V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 41.7A Package / Case: SOD-128 Supplier Device Package: SOD-128/CFP5 Temperature Range - Operating: -55°C ~ 150°C (TA) Alternative Parts (Cross-Reference): SMBJ8.0A; SMBJ8.0A-13-F; SMBJ8.5A-13-F; SMBJP6KE10A-TP; SMBJ10A; SMBJ11A; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Other Names: 1727-4454-1,568-5341 -1,1727-4454-2,568-5 341-2,934064158115,P TVS8V5P1UP115,568-53 41-1-ND,568-5341-6-N D,568-5341-2-ND,1727 -4454-6,568-5341-6 Base Product Number: PTVS8V5

Win Source Part Number: 1086342-PTVS8V5P1UP,115
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.44V
Voltage - Clamping (Max) @ Ipp: 14.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 41.7A
Package / Case: SOD-128
Supplier Device Package: SOD-128/CFP5
Temperature Range - Operating: -55°C ~ 150°C (TA)
Alternative Parts (Cross-Reference): SMBJ8.0A; SMBJ8.0A-13-F; SMBJ8.5A-13-F; SMBJP6KE10A-TP; SMBJ10A; SMBJ11A;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 1727-4454-1,568-5341-1,1727-4454-2,568-5341-2,934064158115,PTVS8V5P1UP115,568-5341-1-ND,568-5341-6-ND,568-5341-2-ND,1727-4454-6,568-5341-6
Base Product Number: PTVS8V5

Supplier's Site Datasheet
TVS Diodes - 1727-4454-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4454-6-ND
TVS Diodes 1727-4454-6-ND
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SOD-128/CFP5

14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Supplier's Site Datasheet
TVS Diodes - 1727-4454-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4454-2-ND
TVS Diodes 1727-4454-2-ND
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SOD-128/CFP5

14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Supplier's Site Datasheet
TVS Diodes - 1727-4454-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-4454-1-ND
TVS Diodes 1727-4454-1-ND
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SOD-128/CFP5

14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Supplier's Site Datasheet
Tvs Diode Rohs Compliant Nexperia - 29AK4187 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Rohs Compliant Nexperia
29AK4187
Tvs Diode Rohs Compliant Nexperia 29AK4187
TVS DIODE ROHS COMPLIANT: YES

TVS DIODE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS8V5P1UP,115 1086342-PTVS8V5P1UP,115 1727-4454-6-ND 29AK4187
Product Name 600 W Transient Voltage Suppressor Circuit Protection - TVS - Diodes TVS Diodes Tvs Diode Rohs Compliant Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS
Package SOD128 SOD-128 SOD-128
VBR 9.44 to 10.4 volts 9.44 volts 9.44 volts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

600 W Transient Voltage Suppressor - PTVS45VP1UP-QX - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD128
View Details
2 suppliers
50 V, 15 A low VF MEGA Schottky barrier rectifier - PMEG050V150EPDAZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289
RoHS Compliant RoHS
View Details
5 suppliers
4.1 W high power voltage regulator diodes - HPZR-C70X - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD-123; SOD123W
IF 400 mA
View Details
2 suppliers
5.5 W high power voltage regulator diodes - HPZR-C3V6-QX - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD-123; SOD123W
View Details