Nexperia B.V. 4.1 W high power voltage regulator diodes HPZR-C70X

Description
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 4.1 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range: nominal 3.0 V to 75 V ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge) Applications Low-currect general regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.1 W high power voltage regulator diodes - HPZR-C70X - Nexperia B.V.
Nijmegen, Netherlands
4.1 W high power voltage regulator diodes
HPZR-C70X
4.1 W high power voltage regulator diodes HPZR-C70X
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 4.1 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range: nominal 3.0 V to 75 V ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge) Applications Low-currect general regulation functions

High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 4.1 W @ Tsp = 75 °C, measured zero lead length
  • Tolerance series: Approximately ±5 %
  • Working voltage range: nominal 3.0 V to 75 V
  • ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge)

Applications

  • Low-currect general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-HPZR-C70XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-HPZR-C70XTR-ND
Single Zener Diodes 1727-HPZR-C70XTR-ND
HPZR-C70/SOD123W/SOD 2

HPZR-C70/SOD123W/SOD2

Supplier's Site Datasheet
Single Zener Diodes - 1727-HPZR-C70XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-HPZR-C70XCT-ND
Single Zener Diodes 1727-HPZR-C70XCT-ND
HPZR-C70/SOD123W/SOD 2

HPZR-C70/SOD123W/SOD2

Supplier's Site Datasheet
Single Zener Diodes - 1727-HPZR-C70XDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-HPZR-C70XDKR-ND
Single Zener Diodes 1727-HPZR-C70XDKR-ND
HPZR-C70/SOD123W/SOD 2

HPZR-C70/SOD123W/SOD2

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Power Diodes Diodes
Product Number HPZR-C70X 1727-HPZR-C70XTR-ND
Product Name 4.1 W high power voltage regulator diodes Single Zener Diodes
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - 1PS79SB31,135 - Nexperia B.V.
Specs
Package SOD-523; SOD523
RoHS Compliant RoHS
IR 30000 mA
View Details
5 suppliers
40 V, 200 mA Schottky barrier dual diode - BAT854AW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Voltage regulator diodes - 1N4735A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers
High-speed dual switching diode - BAS16DYX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details