Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 50V 15A CFP15
Schottky Diodes & Rectifiers 50V 15A low VF MEGA Schottky barrier rec
Diode Schottky 50V 15A Surface Mount CFP15
Diode Schottky 50V 15A Surface Mount CFP15
Diode Schottky 50V 15A Surface Mount CFP15
Nexperia PMEG050V150EPD - Rectifier Diode, Schottky, 50V, CFP15
Nexperia B.V. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | Rochester Electronics | |
---|---|---|---|---|---|
Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
Product Number | PMEG050V150EPDAZ | PMEG050V150EPDAZ | PMEG050V150EPDAZ | 1727-7637-6-ND | PMEG050V150EPDAZ |
Product Name | 50 V, 15 A low VF MEGA Schottky barrier rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | |
Rectifier Configuration / Technology | Schottky | ||||
Package | SOT1289 | CFP-15-3 | SOT1289 | ||
RoHS Compliant | RoHS | RoHS |