Nexperia B.V. 5.5 W high power voltage regulator diodes HPZR-C3V6-QX

Description
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 5.5 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range: nominal 3.0 V to 75 V ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-currect general regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5 W high power voltage regulator diodes - HPZR-C3V6-QX - Nexperia B.V.
Nijmegen, Netherlands
5.5 W high power voltage regulator diodes
HPZR-C3V6-QX
5.5 W high power voltage regulator diodes HPZR-C3V6-QX
High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 5.5 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range: nominal 3.0 V to 75 V ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-currect general regulation functions

High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 5.5 W @ Tsp = 75 °C, measured zero lead length
  • Tolerance series: Approximately ±5 %
  • Working voltage range: nominal 3.0 V to 75 V
  • ESD maximum rating 30 kV according IEC 61000-4-2 (contact discharge)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low-currect general regulation functions
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Power Diodes
Product Number HPZR-C3V6-QX
Product Name 5.5 W high power voltage regulator diodes
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - 1PS79SB31,115 - Nexperia B.V.
Specs
Package SOD-523; SOD523
RoHS Compliant RoHS
IR 30000 mA
View Details
5 suppliers
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523
RoHS Compliant RoHS
View Details
4 suppliers
20 V, 1 A low VF MEGA Schottky barrier rectifier - PMEG2010BELD-QYL - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD882D
RoHS Compliant RoHS
View Details
2 suppliers
100 V, 2 A Trench Schottky barrier rectifier - PMEG100T20ELXDX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323HP
RoHS Compliant RoHS
View Details
2 suppliers