Nexperia B.V. Dual-channel passive filter network with ESD protection IP4256CZ5-W,115

Description
The IP4256CZ5-W is a dual-channel RC low-pass filter which provides high-level ElectroStatic Discharge (ESD) protection. The device is designed to protect a range of portable communication transmitter applications against unwanted RF signals. Incorporated diodes provide protection to downstream components from ESD voltages up to ±25 kV contact discharge, far exceeding IEC 61000-4-2 level 4. The device is manufactured using monolithic silicon technology. Features and benefits 100 Ohm series channel resistance and 30 pF channel capacitance at 0 V bias voltage (DC) ESD protection up to ±25 kV contact discharge, far exceeding IEC 61000-4-2 level 4 Dual-channel integrated π-type RC filter network Applications General-purpose ElectroMagnetic Interference (EMI), Radio Frequency Interference (RFI) filtering and downstream ESD protection for: Cellular phone and Personal Communication System (PCS) mobile handset Cordless telephone Wireless data (WAN/LAN) system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-channel passive filter network with ESD protection - IP4256CZ5-W,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual-channel passive filter network with ESD protection
IP4256CZ5-W,115
Dual-channel passive filter network with ESD protection IP4256CZ5-W,115
The IP4256CZ5-W is a dual-channel RC low-pass filter which provides high-level ElectroStatic Discharge (ESD) protection. The device is designed to protect a range of portable communication transmitter applications against unwanted RF signals. Incorporated diodes provide protection to downstream components from ESD voltages up to ±25 kV contact discharge, far exceeding IEC 61000-4-2 level 4. The device is manufactured using monolithic silicon technology. Features and benefits 100 Ohm series channel resistance and 30 pF channel capacitance at 0 V bias voltage (DC) ESD protection up to ±25 kV contact discharge, far exceeding IEC 61000-4-2 level 4 Dual-channel integrated π-type RC filter network Applications General-purpose ElectroMagnetic Interference (EMI), Radio Frequency Interference (RFI) filtering and downstream ESD protection for: Cellular phone and Personal Communication System (PCS) mobile handset Cordless telephone Wireless data (WAN/LAN) system

The IP4256CZ5-W is a dual-channel RC low-pass filter which provides high-level ElectroStatic Discharge (ESD) protection.

The device is designed to protect a range of portable communication transmitter applications against unwanted RF signals. Incorporated diodes provide protection to downstream components from ESD voltages up to ±25 kV contact discharge, far exceeding IEC 61000-4-2 level 4.

The device is manufactured using monolithic silicon technology.

Features and benefits

  • 100 Ohm series channel resistance and 30 pF channel capacitance at 0 V bias voltage (DC)
  • ESD protection up to ±25 kV contact discharge, far exceeding IEC 61000-4-2 level 4
  • Dual-channel integrated π-type RC filter network

Applications

  • General-purpose ElectroMagnetic Interference (EMI), Radio Frequency Interference (RFI) filtering and downstream ESD protection for:
    • Cellular phone and Personal Communication System (PCS) mobile handset
    • Cordless telephone
    • Wireless data (WAN/LAN) system
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number IP4256CZ5-W,115
Product Name Dual-channel passive filter network with ESD protection
Mounting / Packaging SOT665
Unlock Full Specs
to access all available technical data

Similar Products

Fivefold ESD protection diode array - PESD24VS5UD-QX - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT457
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD3USB30Z - Nexperia B.V.
Specs
Mounting / Packaging WLCSP15_6-3-6
Standards and Certifications RoHS
Capacitance 0.4500 pF
View Details
Extremely low clamping unidirectional ESD protection diode - PESD5V5C1ULYL - Nexperia B.V.
Specs
Mounting / Packaging SOD882-2
Standards and Certifications RoHS
Capacitance 0.5000 pF
View Details
ESD protection for in-vehicle networks - PESD2ETH100T-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23
Standards and Certifications RoHS
Capacitance 2.5 pF
View Details