The PESD3USB30 is an ElectroStatic Discharge (ESD) protection device for three differential data lines, offered in a wafer-level chip-scale package (WLCSP15) with 15 bumps arranged in a 6-3-6 pattern. It provides ESD protection up to ±15 kV contact discharge and ±15 kV air discharge per IEC61000-4-2 on input pins, and up to ±2 kV on output pins. The device is footprint compatible with PCMFxUSB30 common mode filters and supports applications including USB3.1, HDMI2.0, and MIPI D-PHY interfaces. Operating temperature ranges from -40 °C to +85 °C, with storage temperature from -40 °C to +125 °C.
PESD3USB30 is an ElectroStatic Discharge (ESD) protection device for three differential channels.
It is footprint compatible to PCMF3USB30 common mode filters with ESD protection.
The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | PESD3USB30Z |
| Product Name | ESD protection for differential data lines |
| Mounting / Packaging | WLCSP15_6-3-6 WLCSP15_6-3-6 |