Ultra low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a small leadless DFN1006-2 (SOD882-2) Surface-Mounted Device (SMD) plastic package. The combination of ultra low capacitance, high ESD maximum rating and ultra small package makes the device ideal for high-speed data lines protection.
Features and benefits
Unidirectional ESD protection of one line
IEC 61000-4-5 (surge): IPP = 8.7 A peak pulse (average measured)
Very low diode capacitance: Cd = 0.6 pF typical
Extremely low clamping voltage to protect sensitive I/Os
ESD protection up to ±15 kV according to IEC 61000-4-2
Applications
Cellular handsets and accessories
Portable electronics
Communication systems
Computers and peripherals
USB2.0, USB3.0 data lines at 5 Gbps
Ultra low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS Protection family. This device is housed in a small leadless DFN1006-2 (SOD882-2) Surface-Mounted Device (SMD) plastic package. The combination of ultra low capacitance, high ESD maximum rating and ultra small package makes the device ideal for high-speed data lines protection.
Features and benefits
- Unidirectional ESD protection of one line
- IEC 61000-4-5 (surge): IPP = 8.7 A peak pulse (average measured)
- Very low diode capacitance: Cd = 0.6 pF typical
- Extremely low clamping voltage to protect sensitive I/Os
- ESD protection up to ±15 kV according to IEC 61000-4-2
Applications
- Cellular handsets and accessories
- Portable electronics
- Communication systems
- Computers and peripherals
- USB2.0, USB3.0 data lines at 5 Gbps