Nexperia B.V. ESD protection for in-vehicle networks PESD2ETH100T-QR

Description
Fully OPEN Alliance 100BASE-T1 compliant Electrostatic discharge (ESD) protection device in a small SOT23 surface-mounted plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ESD and other transients. Features and benefits Fully OPEN Alliance 100BASE-T1 compliant High trigger voltage: Vt1 = 100 V min. Low capacitance: Cd < 3 pF ESD protection up to 30 kV (IEC 61000-4-2) 1000 contact discharges (OPEN Alliance specification) with 30 kV (IEC 61000-4-2) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments OPEN Alliance 100BASE-T1 Ethernet Low-Voltage Differential Signaling (LVDS) automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for in-vehicle networks - PESD2ETH100T-QR - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for in-vehicle networks
PESD2ETH100T-QR
ESD protection for in-vehicle networks PESD2ETH100T-QR
Fully OPEN Alliance 100BASE-T1 compliant Electrostatic discharge (ESD) protection device in a small SOT23 surface-mounted plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ESD and other transients. Features and benefits Fully OPEN Alliance 100BASE-T1 compliant High trigger voltage: Vt1 = 100 V min. Low capacitance: Cd < 3 pF ESD protection up to 30 kV (IEC 61000-4-2) 1000 contact discharges (OPEN Alliance specification) with 30 kV (IEC 61000-4-2) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments OPEN Alliance 100BASE-T1 Ethernet Low-Voltage Differential Signaling (LVDS) automotive

Fully OPEN Alliance 100BASE-T1 compliant Electrostatic discharge (ESD) protection device in a small SOT23 surface-mounted plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ESD and other transients.

Features and benefits

  • Fully OPEN Alliance 100BASE-T1 compliant
  • High trigger voltage: Vt1 = 100 V min.
  • Low capacitance: Cd < 3 pF
  • ESD protection up to 30 kV (IEC 61000-4-2)
  • 1000 contact discharges (OPEN Alliance specification) with 30 kV (IEC 61000-4-2)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

ESD protection for in-vehicle network lines in automotive environments

  • OPEN Alliance 100BASE-T1 Ethernet
  • Low-Voltage Differential Signaling (LVDS) automotive
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2ETH100T-QR
Product Name ESD protection for in-vehicle networks
Mounting / Packaging SOT23
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for In-vehicle networks - PESD1IVN27-LSYL - Nexperia B.V.
Specs
Mounting / Packaging SOD882BD
Standards and Certifications RoHS
Capacitance 14 pF
View Details
2 suppliers
Low capacitance unidirectional double ESD protection array - PESD5V0L2UMB,315 - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT883B
Standards and Certifications RoHS
View Details
ESD protection for ultra high-speed interfaces - PUSB3FR4Z - Nexperia B.V.
Specs
Mounting / Packaging SOT1176-1
Standards and Certifications RoHS
Capacitance 0.2900 pF
View Details
2 suppliers
ESD protection for high-speed interfaces - PESD4USB3U-TBSAX - Nexperia B.V.
Specs
Mounting / Packaging SOT1176D
Standards and Certifications RoHS
Capacitance 0.4000 pF
View Details
2 suppliers