ARM Inc. Datasheets for Video Processor ICs
Video processors IC are semiconductor devices used to process video images from a diverse range of activities.
Video Processor ICs: Learn more
| Product Name | Notes |
|---|---|
| Fully programmable architecture providing high-performance support for both shader based and fixed-function graphics APIs. The Mali brand of tile-based rendering ensures minimal memory bandwidth and power consumption, without compromising rendering... | |
| The highly flexible and scalable ARM Mali™-VE video engine architecture offers the optimum combination of high performance, efficient die size, programmability and low power consumption, making it ideal for mobile... | |
| The Mali-300 GPU offers a seamless upgrade path from the Mali-200 GPU and draws on the architectural benefits of the higher-end Mali-400 MP GPU, delivering a performance level between the... | |
| The Mali-55 GPU is the world’s smallest OpenGL ES 1.1 compliant GPU using the Mali™ tile-based rendering architecture to maximize the efficiency of energy usage in displaying graphical images, and... | |
| The unique tri-pipe architecture allows the Mali-T604 GPU to be used for general purpose computing - without compromising graphics performance, making it the optimal GPGPU solution. Mali-T604 pipelines provide true... | |
| With support for 2D vector graphics through OpenVG 1.1 and 3D graphics through OpenGL ES 1.1 and 2.0 the Mali-400 MP provides a complete graphics acceleration platform, based on open... |