ARM Inc. Datasheets for CPU Chips

CPU chips or central processing unit chips are used in digital computers and are the semiconductor component where most calculations take place.
CPU Chips: Learn more

Product Name Notes
The ARM Cortex™-M0 processor is the smallest, lowest power and most energy-efficient ARM processor available. The exceptionally small silicon area, low power and minimal code footprint of the processor enables...
The ARM Cortex™-M1 processor is the first ARM processor designed specifically for implementation in FPGAs. The Cortex-M1 processor targets all major FPGA devices and includes support for leading FPGA synthesis...
The ARM Cortex™-M3 processor is the industry-leading 32-bit processor for highly deterministic real-time applications and has been specifically developed to enable partners to develop high-performance low-cost platforms for a broad...
The ARM Cortex™-M4 processor is the latest embedded processor by ARM specifically developed to address digital signal control markets that demand an efficient, easy-to-use blend of control and signal processing...
The ARM Cortex-A15 MPCore„¢ processor delivers unprecedented processing capability, combined with low power consumption to enable compelling products in a wide range of new and existing ARM markets ranging from...
The ARM Cortex-A5 processor is the most energy efficient, lowest cost processor capable of delivering the internet to the widest possible range of devices: from entry level smartphones, low cost...
The ARM Cortex-A8 processor is based on the ARMv7 architecture and has the ability to scale in speed from 600MHz to greater than 1GHz. The Cortex-A8 processor can meet the...
The ARM11™ MPCore™ multicore processor implements the ARM11 microarchitecture and brings multicore scalability with 1 to 4 cores from a single RTL base, enabling simple system design with a single...
The ARM1136™ processors feature the ARMv6 instruction set with media extensions, Thumb® code compression technology, and an optional floating point coprocessor. The ARM1136 is a mature core that is...
The ARM1156™ processors bring ARM11™ performance tuned for high reliability and real-time embedded applications. The ARM1156T2-S and ARM1156T2F-S processors are based on the ARMv6 instruction set architecture and are extended...
The ARM1176™ applications processors are broadly deployed from smart phones to digital TVs to eReaders, delivering media and browser performance, a secure computing environment, and performance up to 1GHz in...
The ARM926EJ-S™ processor features a Jazelle® technology enhanced 32-bit RISC CPU, flexible size instruction and data caches, tightly coupled memory (TCM) interfaces and memory management unit (MMU). It also...
The ARM946E-S™ synthesizable processor is well suited to a wide range of embedded applications. It offers flexible instruction and data caches, instruction and data tightly coupled memory (TCM) interfaces, a...
The ARM968E-S™ is a fully synthesizable 32-bit RISC processor aimed specifically at embedded real-time applications, and is the smallest, lowest power ARM9™ family processor. The ARM968E-S is a small footprint...
The Cortex-A9 processors are the highest performance ARM processors implementing the full richness of the widely supported ARMv7 architecture. Designed around the most advanced, high efficiency, dynamic length, multi-issue superscalar,...
The Cortex-R4 processor is the first deeply embedded real-time processor to be based on the ARMv7-R architecture. It is intended for use in high-volume deeply-embedded System-on-Chip applications such as hard...
The SecurCore™ SC100™ processor provides the lowest cost introduction to 32-bit ARM secure technology, and enables existing 8 and 16-bit smart card products to migrate to the 32-bit ARM platform...
The SecurCore™ SC300™ processor provides the most secure and energy efficient solution to meet challenging design goals for both contact and contactless operation, whilst at the same time delivering high...
The SecurCore® SC000™ processor is designed specifically for the highest volume smartcard and embedded security applications. The SC000 combines the proven security features of ARM SecurCore processors, currently the...