ARM Inc. Datasheets for IP Cores
Intellectual property (IP) cores are pre-designed, pre-tested, integrated circuits or boards of industry-standard functions that can be easily used in embedded applications. Generally IP cores are treated as intellectual property and are licensed to OEMs.
IP Cores: Learn more
| Product Name | Notes |
|---|---|
| Secure system IP blocks to support the ARM TrustZone™ system-wide approach to security in preventing access by malicious software to selected memory regions and peripherals such as screens and keypads. | |
| The AHB MC is an Advanced Microcontroller Bus Architecture (AMBA) compliant System-on-Chip (SoC) peripheral. It is developed, tested, and licensed by ARM Limited. The AHB MC takes advantage of the... | |
| The SMC is an Advanced Microcontroller Bus Architecture (AMBA) compliant System-on-Chip (SoC) peripheral. The product range consists of high-performance, area-optimized SRAM and NAND memory controllers with on-chip bus interfaces that... |