Texas Instruments CDCV857A 2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications CDCV857ADGGR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCV857A 2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications - CDCV857ADGGR - Texas Instruments
Dallas, TX, United States
CDCV857A 2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications
CDCV857ADGGR
CDCV857A 2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications CDCV857ADGGR
2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications 48-TSSOP 0 to 85

2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications 48-TSSOP 0 to 85

Supplier's Site Datasheet
 - CDCV857ADGGR - Rochester Electronics
Newburyport, MA, United States
CDCV857A 2.5-V SSTL-II phase-lock loop clock driver for double data-rate synchronous DRAM applications

CDCV857A 2.5-V SSTL-II phase-lock loop clock driver for double data-rate synchronous DRAM applications

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857ADGGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCV857ADGGR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCV857ADGGR
IC PLL CLOCK DRIVER 48TSSOP

IC PLL CLOCK DRIVER 48TSSOP

Supplier's Site
Integrated Circuits - CDCV857ADGGR - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
CDCV857ADGGR
Integrated Circuits CDCV857ADGGR
IC SSTL-II PLL CLK-DRVR 48-TSSOP

IC SSTL-II PLL CLK-DRVR 48-TSSOP

Supplier's Site Datasheet
Yishun, Singapore
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857ADGGR
125979-CDCV857ADGGR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857ADGGR 125979-CDCV857ADGGR
Manufacturer: Texas Instruments Win Source Part Number: 125979-CDCV857ADGGR Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 180MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125979-CDCV857ADGGR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 180MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-11575-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-11575-2-ND
PLL Clock Driver IC 180MHz 1 48-TFSOP (0.240", 6.10mm Width)

PLL Clock Driver IC 180MHz 1 48-TFSOP (0.240", 6.10mm Width)

Supplier's Site Datasheet
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-11575-1-ND
Clock Generators, PLLs, Frequency Synthesizers 296-11575-1-ND
PLL Clock Driver IC 180MHz 1 48-TFSOP (0.240", 6.10mm Width)

PLL Clock Driver IC 180MHz 1 48-TFSOP (0.240", 6.10mm Width)

Supplier's Site Datasheet
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-11575-6-ND
Clock Generators, PLLs, Frequency Synthesizers 296-11575-6-ND
PLL Clock Driver IC 180MHz 1 48-TFSOP (0.240", 6.10mm Width)

PLL Clock Driver IC 180MHz 1 48-TFSOP (0.240", 6.10mm Width)

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857ADGGR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCV857ADGGR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCV857ADGGR
IC SSTL-II PLL CLK-DRVR 48-TSSOP

IC SSTL-II PLL CLK-DRVR 48-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCV857ADGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCV857ADGGR
Clock Generators, PLLs, Frequency Synthesizers CDCV857ADGGR
PLL Clock Driver IC 180MHz 1 48-TFSOP (0.240", 6.10mm Width)

PLL Clock Driver IC 180MHz 1 48-TFSOP (0.240", 6.10mm Width)

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited LIXINC Electronics Co., Limited Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCV857ADGGR CDCV857ADGGR CDCV857ADGGR CDCV857ADGGR 125979-CDCV857ADGGR 296-11575-2-ND CDCV857ADGGR CDCV857ADGGR
Product Name CDCV857A 2.5V SSTL-II Phase Lock Loop Clock Driver for Double Data-Rate Synchronous DRAM Applications Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857ADGGR Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver PLL Clock Driver; Clock Generator Clock Driver Clock Generator Clock Driver; Clock Generator Clock Generator Clock Driver
Features / Standards RoHS RoHS Lead-Free RoHS
Bus Interface SSTL Clock Clock Clock Clock Clock
Package Type SOP; SSOP Surface Mount; Surface Mount Surface Mount; 48-TSSOP Surface Mount; 48-TFSOP (0.240", 6.10mm Width) Surface Mount; Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
2 suppliers
CDCVF2505 PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compatibility, Power Down Mode - CDCVF2505PW - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
9 suppliers
CDCM61002 1:2 Ultra Low Jitter Crystal-In Clock Generator - CDCM61002RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
11 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4TR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers