Texas Instruments CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface CDC319DBG4

Description
1-Line to 10-Line Clock Driver with I2C Control Interface 28-SSOP 0 to 70
Request a Quote Datasheet
Description
1-Line to 10-Line Clock Driver with I2C Control Interface 28-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DBG4 - Texas Instruments
Dallas, TX, United States
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface
CDC319DBG4
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface CDC319DBG4
1-Line to 10-Line Clock Driver with I2C Control Interface 28-SSOP 0 to 70

1-Line to 10-Line Clock Driver with I2C Control Interface 28-SSOP 0 to 70

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC319DBG4 - 202400-CDC319DBG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC319DBG4
202400-CDC319DBG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC319DBG4 202400-CDC319DBG4
Manufacturer: Texas Instruments Win Source Part Number: 202400-CDC319DBG4 Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Data Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202400-CDC319DBG4
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Data
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number CDC319DBG4 202400-CDC319DBG4
Product Name CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC319DBG4
Device Type Clock Driver Clock Driver
Bus Interface LVTTL, TTL TTL; LVTTL, TTL
Package Type SSOP Surface Mount; 28-SSOP
Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
Real Time Clocks - BQ3285ESS-TR1 - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
2 suppliers